EN
  • EN
  • DE

TLP3231

Part No TLP3231
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description LOGIC IC TESTERS / MEMORY TESTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269784-TLP3231
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3231 CAD Model

Description

The TLP3231 is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It consists of an infrared LED optically coupled to a MOSFET output, providing electrical isolation between the input control signal and the output load. It's designed for switching AC or DC loads in various applications.

Applications:

  • Industrial control systems
  • Security systems
  • Automatic test equipment (ATE)
  • Power supplies
  • Motor control
  • Replacing mechanical relays

Features:

  • Solid-state construction: Offers high reliability and long life.
  • Optical isolation: Provides electrical isolation between input and output.
  • Low on-resistance: Minimizes power dissipation.
  • Fast switching speed: Enables high-speed switching applications.
  • Low input control current: Can be driven by low-power logic circuits.
  • Small package: Available in a compact package for space-constrained applications.
  • High isolation voltage: Provides a high level of electrical isolation.

Benefits:

  • Improved reliability: Solid-state construction eliminates mechanical wear and tear.
  • Electrical isolation: Prevents ground loops and protects sensitive circuitry.
  • Reduced power consumption: Low on-resistance minimizes power dissipation.
  • Increased switching speed: Enables faster and more responsive control.
  • Longer lifespan: Solid-state relays have a longer lifespan than mechanical relays.
  • Quieter operation: Eliminates the clicking sound associated with mechanical relays.

Additional Details:

The TLP3231 utilizes an infrared LED to activate a MOSFET output, providing electrical isolation between the control signal and the load. The low on-resistance of the MOSFET minimizes power dissipation during switching. The fast switching speed enables applications requiring high-speed control. The device requires a low input control current, making it compatible with a wide range of logic circuits. It offers a high isolation voltage to ensure electrical safety. The datasheet provides detailed information about the operating characteristics, input and output specifications, and safety ratings. Proper design considerations are necessary to ensure that the SSR is operated within its specified limits. Heat sinking may be required for applications with high load currents. The TLP3231 offers a reliable and efficient alternative to mechanical relays in a variety of applications where electrical isolation and long lifespan are critical.

You May Also Be Interested in

Omron
45A 1-PHASE SSR ZERO CROSS
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SOLID STATE RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess