Products specifications Report Issue?

Category Switches - Slide Switches
Mfr TE Connectivity
Series CST
Package Bulk
Product Status Active
Circuit 6PDT
Contact Timing Non-Shorting (BBM)
Switch Function On-On
Current Rating (Amps) 300mA (AC), 200mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 12 V
Actuator Type Baton
Actuator Length 12.00mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals
Temperature Range - Operating -15°C ~ 55°C
Actuator Material ABS Plastic, Aluminum Cap
Switch Travel 30°
Mechanical Life 10,000 Cycles
Electrical Life 10,000 Cycles
Operating Force 200 ~ 600gf
Base Product Number CST0
Standard Package 975 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 916149-CST062NK
Ultra Librarian 3D Model Ultra Librarian CST062NK CAD Model

Description

The CST062NK is a 6PDT slide switch from TE Connectivity.

  • Series: CST series
  • Terminals: epoxy sealed
  • Contact Finish: silver
  • Contact Material: copper alloy
  • Actuator Material: ABS plastic with an aluminum cap
  • Voltage Rating: 125V AC and 12V DC
  • Contact Timing: non-shorting (BBM)
  • Switch Function: on-on
  • Actuator Style: baton-style
  • Actuator Length: 12.00mm
  • Switch Travel: 30°
  • Electrical Life: 10,000 cycles
  • Mechanical Life: 10,000 cycles
  • Mounting Type: through-hole
  • Operating Temperature Range: -15°C to 55°C

You May Also Be Interested in

ALPS Electric
SWITCH SLIDE DP4T .3A 6VDC
Lowest to $0.6460
ECAD model for SSSS224100
E-Switch
SWITCH SLIDE SPDT 500MA 15V
Need more? Email Us
ECAD model for EG1224
Nidec Copal Electronics
SWITCH SLIDE SPDT 200MA 12V
Lowest to $1.2462
ECAD model for CL-SB-12A-01T
CW Industries
SWITCH SLIDE DP4T 13A 125V / Slide Switch DP4T Through Hole
Need more? Email Us
ECAD model for G-1338S-0014
E-Switch
SWITCH SLIDE SPDT 3A 120V / Slide Switch SPDT Through Hole
Need more? Email Us
ECAD model for 500ASSP1M2QE
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
ECAD model for 500SSP1S1M1QEB
C&K Components
SWITCH SLIDE SP3T 4A 125V / Slide Switch SP3T Through Hole
Lowest to $2.0013
ECAD model for L103011MS02Q
C&K Components
SWITCH SLIDE DPDT 100MA 12V
Lowest to $1.0036
ECAD model for OS202011MA0QN1
C&K Components
SWITCH SLIDE DPDT 11A 125V / Slide Switch DPDT Panel Mount, Snap-In
Need more? Email Us
ECAD model for LP82C21T203DQ

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5338 $92.5338
2+ $89.6426 $179.2852
3+ $86.7502 $260.2506
4+ $83.8589 $335.4356
6+ $75.1840 $451.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,400 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention