EN
  • EN
  • DE

MMIX4B20N300

Part No MMIX4B20N300
Manufacturer IXYS
Catalog IGBTs - Arrays
Description IGBT F BRIDGE 3000V 34A 24SMPD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202973-MMIX4B20N300
Manufacturer IXYS
Category Discrete Semiconductor Products -Transistors IGBTs- IGBT Arrays
Series BIMOSFET™
Package Tube
Product Status Active
Configuration Full Bridge
Operating Temperature -55°C ~ 150°C (TJ)
Package / Case 24-SMD Module, 9 Leads
Supplier Device Package 24-SMPD
Mounting Type Surface Mount
Base Product Number MMIX4B20
Ultra Librarian 3D Model Ultra Librarian MMIX4B20N300 CAD Model

Description

The IXYS BIMOSFET™ Full Bridge IGBT Array is a versatile electronic component used in various applications. It is manufactured by IXYS, a renowned company in the field of discrete semiconductor products.

  • Mounting Type: Surface Mount
  • Package: 24-SMD Module, 9 Leads
  • Operating Temperature: -55°C to 150°C
  • Status: Active
  • Manufacturer: IXYS

You May Also Be Interested in

IXYS
IGBT 1600V 7A 70W I4PAC
Need more? Email Us
IXYS
IGBT H BRIDGE 2500V 23A 24SMPD / IGBT Array Half Bridge 2500 V 23 A 100 W Surface Mount 24-SMPD
Need more? Email Us
IXYS
IGBT F BRIDGE 3000V 34A 24SMPD
Lowest to $148.5619

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $148.5619 $148.5619
2+ $143.6099 $287.2198
3+ $128.7536 $386.2608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,102 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess