EN
  • EN
  • DE

MMIX4G20N250

Part No MMIX4G20N250
Manufacturer IXYS
Catalog IGBTs - Arrays
Description IGBT H BRIDGE 2500V 23A 24SMPD / IGBT Array Half Bridge 2500 V 23 A 100 W Surface Mount 24-SMPD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Arrays
Mfr IXYS
Package Tube
Configuration Half Bridge
Voltage - Collector Emitter Breakdown (Max) 2500 V
Current - Collector (Ic) (Max) 23 A
Power - Max 100 W
Vce(on) (Max) @ Vge, Ic 3.1V @ 15V, 20A
Current - Collector Cutoff (Max) 10 µA
Input Capacitance (Cies) @ Vce 1.19 nF @ 15 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 24-SMD Module, 9 Leads
Supplier Device Package 24-SMPD
Base Product Number MMIX4G20
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 1349909-MMIX4G20N250
Ultra Librarian 3D Model Ultra Librarian MMIX4G20N250 CAD Model

Description

The MMIX4G20N250 is a Half Bridge IGBT Array with a maximum power of 100 W and a configuration of 24-SMD Module, 9 Leads.

  • Power (Max): 100 W
  • Configuration: Half Bridge
  • Package: 24-SMD Module, 9 Leads
  • Voltage Collector Emitter Breakdown: 2500 V
  • Current Collector Cutoff: 10 µA
  • Input: Standard
  • Package Type: 24-SMPD
  • Temperature Range: -55°C ~ 150°C (TJ)
  • ECCN: EAR99
  • Mounting Type: Surface Mount
  • Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Arrays

You May Also Be Interested in

IXYS
IGBT H BRIDGE 2500V 23A 24SMPD / IGBT Array Half Bridge 2500 V 23 A 100 W Surface Mount 24-SMPD
Need more? Email Us
IXYS
IGBT F BRIDGE 3000V 34A 24SMPD
Lowest to $148.5619
IXYS
IGBT 1600V 7A 70W I4PAC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess