Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Tape and Reel
Function Telecom Circuit
Power (W) 1W
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Includes Half-Wave Current Detector, Optocoupler
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1190867-ITC137PTR
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ITC137PTR CAD Model

Description

The IXYS 1190867-ITC137PTR is a telecom circuit that includes a half-wave current detector and an optocoupler.

  • Package: 16-SOIC
  • Mounting Type: SMD
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: Not specified
  • Power Rating: 1W
  • Manufacturer: IXYS
  • Category: Integrated Circuit
  • Popularity: Medium
  • Packaging: Tape and Reel
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 1 (Unlimited)
  • Supply and Demand Status: Limited
  • Industry: Telecom

You May Also Be Interested in

IXYS
Need more? Email Us
ECAD model for TS117PE
IXYS
IC RELAY OPTO 150MA 8FLTPK
Lowest to $2.1020
ECAD model for TS190PTR
Microchip Technology
IC INTERFACE CONTROLLER / Telecom IC
Need more? Email Us
ECAD model for VSC6134YST
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $105.6819
ECAD model for VSC8574XKS-05
Microchip Technology
IC TELECOM INTERFACE 44MQFP
Need more? Email Us
ECAD model for MT8985AL
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $108.1080
ECAD model for VSC8487YJU-15
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS122
Microchip Technology
IC TELECOM INTERFACE 344BGA
Lowest to $74.5463
ECAD model for MT90866AG
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $42.8292
ECAD model for ZL80001QAA1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention