EN
  • EN
  • DE

VSC6134YST

Part No VSC6134YST
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC INTERFACE CONTROLLER / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number VSC6134
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1023684-VSC6134YST
Ultra Librarian 3D Model Ultra Librarian VSC6134YST CAD Model

Description

The VSC6134YST from Microchip Technology is a cutting-edge signal conditioning and clock management IC, designed to meet the rigorous demands of high-speed networking and communication applications. This advanced product is part of Microchip's extensive portfolio of semiconductor solutions, known for their reliability and performance.

Key Features:

  • High-Speed Interface: The VSC6134YST supports high-speed data rates, making it suitable for applications that require fast data transfer and minimal signal degradation over long distances.
  • Signal Conditioning: It comes equipped with sophisticated signal conditioning capabilities that help to maintain signal integrity, reduce jitter, and enhance overall system performance.
  • Clock Management: The device includes advanced clock management functions, providing stable and accurate clock signals essential for synchronous data communication.
  • Low Power Consumption: Designed with power efficiency in mind, the VSC6134YST operates with minimal power consumption, which is crucial for reducing thermal footprints and operational costs.
  • Robust Design: This product is built to withstand harsh industrial environments, ensuring reliability and longevity in a variety of applications.

Applications:

The versatility of the VSC6134YST makes it an ideal choice for a wide range of applications, including:

  • Data Centers
  • Telecommunications Infrastructure
  • Networking Equipment
  • High-Performance Computing Systems
  • Storage Area Networks

Technical Specifications:

The VSC6134YST boasts robust technical specifications that ensure compatibility with various high-speed interfaces and protocols. With a focus on delivering high performance and reliability, this product is engineered to facilitate seamless integration into complex systems.

About Microchip Technology:

Microchip Technology is a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. Their products are known for their ease-of-use and innovative designs, catering to a diverse range of applications across multiple industries. With the VSC6134YST, Microchip continues to demonstrate its commitment to advancing the technology landscape.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
ST-Ericsson Inc
Lowest to $42.5952
Others
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess