Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Series LITELINK® III
Package Tube
Product Status Active
Function Data Access Arrangement (DAA)
Number of Circuits 1
Voltage - Supply 3V ~ 5.5V
Current - Supply 9mA
Power (Watts) 1 W
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-SOIC (0.295", 7.50mm Width)
Supplier Device Package 32-SOIC
Base Product Number CPC5622
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 580166-CPC5622A
Ultra Librarian 3D Model Ultra Librarian CPC5622A CAD Model

Description

The CPC5622A is an integrated circuit designed for data access arrangement (DAA) applications.

  • Series: LITELINK III
  • Manufacturer: IXYS
  • Package: 32-SOIC
  • Circuit Count: Single
  • Supply Voltage Range: 3V to 5.5V
  • Current Supply: 9mA
  • Mounting Type: Surface Mountable
  • Application: Suitable for use in telecom interface applications
  • Standard Package: 50 pcs
  • Usage: Widely used in communication systems, modems, and networking equipment

You May Also Be Interested in

Texas Instruments
IC INTERFACE ISDB DEVICE 20DIP
Need more? Email Us
ECAD model for TP3420AN308
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS122
IXYS
IC RELAY OPTO 150MA 8FLTPK
Lowest to $2.1020
ECAD model for TS190PTR
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $42.8292
ECAD model for ZL80001QAA1
Microchip Technology
IC TELECOM INTERFACE 128QFP
Need more? Email Us
ECAD model for MT90863AL1
MaxLinear Inc
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
ECAD model for XRT59L81IG-F
Microchip Technology
IC TELECOM INTERFACE
Lowest to $53.4088
ECAD model for VSC8486YJB-11
Microchip Technology
IC TELECOM INTERFACE 196BGA
Need more? Email Us
ECAD model for ZL50050GAG2
Texas Instruments
IC TXRX INTERFACE DEVICE 20-PLCC
Need more? Email Us
ECAD model for TP3420AV308/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $126.9613 $126.9613
2+ $122.8657 $245.7314
3+ $118.7702 $356.3106
4+ $106.4837 $425.9348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention