Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 053175-TL431ACLPG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL431ACLPG CAD Model

Description

ON Semiconductor TL431ACLPG Adjustable Precision Shunt Regulator

The ON Semiconductor TL431ACLPG is a three-terminal adjustable precision shunt regulator with specified thermal stability. Designed to provide a reliable and flexible solution for voltage reference and regulation requirements, this device is a popular choice among engineers and designers for its ease of use and precision. The TL431ACLPG is capable of operating with a nominal voltage reference of 2.5V and can be adjusted over a wide range of voltages from 2.5V to 36V with two external resistors.

Key Features:

  • Voltage Range: Adjustable output voltage from 2.5V to 36V.
  • High Accuracy: Features a typical output voltage tolerance of ±0.5% at 25°C, and ±1% over the full operating temperature range of -40°C to +85°C.
  • Low Output Noise: Provides a stable low-noise voltage reference with minimal fluctuations, making it ideal for high-precision applications.
  • Low Dynamic Output Impedance: The equivalent dynamic output impedance is typically 0.2 ohms, contributing to stable output voltage under varying load conditions.
  • Current Capability: Capable of sourcing or sinking up to 100mA of output current.
  • Thermal Stability: Guaranteed stability over the entire temperature range ensures reliable performance in a variety of conditions.
  • Package: Available in a TO-92 package, providing compatibility with a wide range of circuit designs.

Applications:

The TL431ACLPG is versatile and can be used in a multitude of applications, including:

  • Adjustable power supplies
  • Switching power supplies
  • Battery chargers
  • Motor control
  • Voltage monitoring
  • Precision current limiters
  • Reference voltage in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)

With its high accuracy and stability, the ON Semiconductor TL431ACLPG adjustable precision shunt regulator is an essential component for any application requiring a reliable voltage reference or regulator. Its robust design and wide operating range make it suitable for both commercial and industrial environments.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% SOT23-3
Need more? Email Us
ECAD model for LM4040DEM3-2.0/NOPB
Anachip Corp
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for AP432VLA
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Need more? Email Us
ECAD model for TL4050C41IDBZT
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4040EIZ-2.5
NOVOSENSE
0.2% ACCURACY 35PPM 2V REF
Need more? Email Us
ECAD model for NSREF3020-DSTR
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Need more? Email Us
ECAD model for LT6656BIS6-4.096#TRMPBF
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3260
ECAD model for TL431SDT
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
ECAD model for SPX431AM1
NOVOSENSE
0.2% ACCURACY 15PPM 1.2V REF
Need more? Email Us
ECAD model for NSREF3112-DSTR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0737 $64.8560
2,130+ $0.0608 $129.5040
3,335+ $0.0582 $194.0970
4,550+ $0.0569 $258.8950
5,955+ $0.0543 $323.3565
7,895+ $0.0492 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49,500 pieces
MOQ: 880 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention