EN
  • EN
  • DE

KSS221G

Part No KSS221G
Manufacturer ITT Cannon, LLC
Catalog Tactile Switches
Description Subminiature Side Actuated Tact Switch for SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ITT Cannon, LLC
Win Source Part Number 1193764-KSS221G
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSS221G CAD Model

Description

The KSS221G is a tactile switch manufactured by ITT Cannon, LLC. It is designed to provide a momentary electrical connection when pressed and released. These switches are commonly used in various electronic devices for user input, control panels, and other applications where a physical button press is required. Their robust design and reliable operation make them suitable for a wide range of industrial and consumer applications.

Applications

  • Consumer Electronics: Used in remote controls, gaming consoles, and audio equipment.
  • Industrial Control Panels: Integrated into control panels for machinery and equipment.
  • Medical Devices: Found in medical equipment requiring reliable switch operation.
  • Computer Peripherals: Used in mice, keyboards, and other computer input devices.
  • Automotive Electronics: Employed in automotive control systems and dashboards.

Features

  • Momentary Contact: Provides a brief electrical connection when pressed.
  • Compact Size: Allows for easy integration into various devices.
  • High Reliability: Ensures consistent performance over a long lifespan.
  • Durable Construction: Designed to withstand repeated use and harsh environments.
  • Tactile Feedback: Provides a noticeable click or feel when activated.

Benefits

  • User-Friendly Interface: Enhances the user experience with tactile feedback.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Easy Integration: Simple to incorporate into electronic devices and control panels.
  • Long Lifespan: Reduces the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of applications.

Additional Details

The KSS221G tactile switch typically features a surface mount or through-hole mounting style. Key specifications include contact rating (voltage and current), actuation force, and operating temperature range. The switch's dimensions are typically small to allow for dense placement on PCBs. The materials used in its construction are often selected for durability and resistance to environmental factors. Always refer to the manufacturer's datasheet for precise mechanical and electrical specifications, as well as recommended soldering practices. It adheres to industry standards for material safety and environmental compliance, like RoHS.

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
Switch Tactile N.O. SPST Round Button J-Bend 0.02A 15VDC 3.4N SMD T/R / SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.4365
C&K Components
Long Travel Tact Switch for SMT | SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.3799
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
Apem Inc.
Lowest to $8.4257
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2720
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.7173
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3347 $58.5725
425+ $0.2747 $116.7475
655+ $0.2661 $174.2955
900+ $0.2576 $231.8400
1,165+ $0.2489 $289.9685
1,555+ $0.2231 $346.9205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess