EN
  • EN
  • DE

294-8035

Part No 294-8035
Manufacturer WAGO Corporation
Catalog Solid State Lighting Connectors
Description LIGHTING CONNECTOR; PUSH-BUTTON, / SSL Connector 5 Position Receptacle, Push-In and Insert Board to Cable/Wire Push and Insert
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr WAGO Corporation
Series -
Package Bulk
Product Status Active
Style Board to Cable/Wire
Connector Type Receptacle, Push-In and Insert
Number of Positions 5
Mounting Type Panel Mount
Termination Push and Insert
Pitch -
Fastening Type -
Features -
Housing Color White
Wire Gauge 12-18 AWG
Contact Material Electrolytic Copper
Contact Finish Tin
Housing Material Polycarbonate (PC)
Temperature Range - Operating 85°C
Voltage Rating 500V
Current Rating (Amps) 24A
Ingress Protection -
Mating Cycles -
MSL Level Not Applicable
Win Source Part Number 1363486-294-8035
Ultra Librarian 3D Model Ultra Librarian 294-8035 CAD Model

Description

The WAGO Corporation solid state lighting connector assembly is a panel mount receptacle with push-in and insert termination style.

  • Mounting Type: Panel Mount
  • Termination Style: Push-In, Insert
  • Housing Color: White
  • Housing Material: Polycarbonate (PC)
  • Voltage Rating: 500V
  • Positions: 5
  • Wire Gauge: 12-18 AWG
  • Contact Material: Electrolytic Copper
  • Contact Finish: Tin
  • Current Rating: 24A
  • Application: Solid State Lighting Connectors

You May Also Be Interested in

TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Lowest to $0.3587
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SSL RCPT 1POS SOLDER / SSL Connector 1 Position Receptacle Board to Cable/Wire Solder
Lowest to $0.0975
JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Lowest to $0.2599
AVX Corp/Kyocera Corp
CONN SSL POKE-IN CONT 18-24AWG / 18-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Bottom Entry
Need more? Email Us
JST Sales America Inc.
Lowest to $0.1065
Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166
Hirose Electric Co Ltd
CONN SSL BRIDGE 1POS B-TO-B
Lowest to $0.5248
TE Connectivity
CONN SSL PLUG HSG 4POS 3.5MM
Lowest to $3.8683

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
33+ $1.5525 $51.2325
69+ $1.4524 $100.2156
107+ $1.4023 $150.0461
154+ $1.3021 $200.5234
200+ $1.2521 $250.4200
250+ $1.2020 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 33 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess