The Samsung M378T6553GZS-CE6 is a 512MB DDR2-667MHz (PC2-5300) CL5 240-Pin DIMM memory module. Specifically designed for desktop computers, this module provides a cost-effective way to upgrade your system's memory capacity and improve performance for everyday computing tasks.
Applications
- Desktop PCs
- General office applications
- Web browsing
- Email
- Basic multitasking
Features
- 512MB Capacity
- DDR2 Technology
- 667MHz (PC2-5300) Speed
- 240-Pin DIMM Form Factor
- CL5 CAS Latency
- Unbuffered
- Non-ECC
Benefits
- Improved system responsiveness
- Faster application loading
- Enhanced multitasking capabilities compared to lower memory configurations
- Easy to install
- Cost-effective upgrade
Additional Details
This memory module operates at the standard DDR2 voltage of 1.8V. The 240-pin DIMM form factor ensures compatibility with a wide range of desktop motherboards supporting DDR2 memory. The unbuffered design allows for faster data access, and the CL5 latency contributes to overall system performance. Being non-ECC, it's suitable for general desktop use where error correction is not a critical requirement. Samsung is a reputable memory manufacturer known for producing reliable and high-quality products. This memory module offers a balance between affordability and performance for everyday desktop computing needs.