EN
  • EN
  • DE

IS42S16800A-6TL

Part No IS42S16800A-6TL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 5.4 ns
Max Frequency 166 MHz
RoHS Non-Compliant
Win Source Part Number 1065783-IS42S16800A-6TL
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS42S16800A-6TL CAD Model

Description

The IS42S16800A-6TL is a high-speed CMOS Synchronous DRAM (SDRAM) device manufactured by ISSI (Integrated Silicon Solution Inc.). It's organized as 2M x 8 bits x 4 banks, providing a total memory capacity of 16 Mbits. This SDRAM is designed to operate at high frequencies while maintaining low power consumption, making it suitable for a variety of memory applications.

Applications:

  • Networking equipment: Routers, switches, and network interface cards utilize SDRAM for packet buffering and data storage.
  • Graphics cards: SDRAM is used as frame buffer memory in graphics cards for rendering and displaying images.
  • Embedded systems: This SDRAM is found in various embedded applications requiring high-speed memory access, such as industrial controllers and automotive systems.
  • Digital signal processing (DSP): SDRAM provides memory for storing and processing audio, video, and other signals in DSP applications.
  • Consumer electronics: Used in devices such as set-top boxes, digital TVs, and gaming consoles for memory-intensive tasks.

Features:

  • 2M x 8 x 4 banks organization: Offers a flexible memory architecture with four independent banks for parallel data access.
  • Synchronous operation: All operations are synchronized to a clock signal for precise timing and high-speed data transfer.
  • Single 3.3V power supply: Simplifies power management and reduces power consumption.
  • Programmable burst length: Supports burst lengths of 1, 2, 4, 8, or full page, allowing for efficient data transfers.
  • Auto precharge: Automatically precharges the row address after a burst cycle, simplifying memory management.
  • Self refresh mode: Maintains data integrity while minimizing power consumption during idle periods.
  • Clock enable (CKE): Controls the clock signal to further reduce power consumption.
  • LVTTL compatible inputs and outputs: Ensures compatibility with standard logic circuits.

Benefits:

  • High-speed data transfer: Enables fast data access, improving overall system performance.
  • Large memory capacity: Provides ample memory for demanding applications.
  • Low power consumption: Reduces energy consumption, making it suitable for portable and energy-efficient devices.
  • Simplified memory management: Features like auto precharge and self refresh streamline memory control.
  • Cost-effective solution: Offers a balance of performance, capacity, and cost for various applications.

Additional Details:

The IS42S16800A-6TL is typically packaged in a TSOP (Thin Small Outline Package) for compact PCB mounting. The '-6' denotes a specific speed grade, indicating its operational frequency (likely 166MHz). The 'TL' designates the package type and lead finish. It is designed to operate within a specified temperature range and adheres to JEDEC standards for SDRAM devices. The four-bank architecture allows concurrent operations within different banks, improving overall memory throughput.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess