EN
  • EN
  • DE

STK6981H

Part No STK6981H
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts ( S )
Description Power Transistor Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097022-STK6981H
Categories OEM Parts( S )
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK6981H CAD Model

Description

The STK6981H is a hybrid IC manufactured by SANYO Semiconductor. It is designed primarily for driving and controlling motors, particularly in applications requiring precise speed and torque control. As a hybrid IC, it integrates multiple components into a single package, thereby simplifying the design process and reducing the overall footprint of the motor control circuitry.

Applications

  • Washing machines (motor control)
  • Air conditioners (fan motor control)
  • Industrial motor control systems
  • Robotics
  • Other appliances requiring accurate motor control

Features

  • Integrated Motor Driver: Combines various components into a single module for simplified circuit design.
  • High Efficiency: Enables efficient motor control, minimizing power losses and heat generation.
  • Built-in Protection: Includes overcurrent, overvoltage, and thermal shutdown protection to enhance reliability.
  • Compact Design: Facilitates smaller and more compact motor control systems.
  • Easy to Integrate: Designed for easy incorporation into existing motor control circuits.

Benefits

  • Simplified Design Process: Reduces the complexity of motor control system design, saving time and resources.
  • Enhanced System Reliability: Protection features help prevent damage and ensure long-term reliable operation.
  • Energy Efficiency: Minimizes energy consumption, leading to cost savings and reduced environmental impact.
  • Compact Solution: Enables the creation of smaller and more efficient motor control devices.
  • Cost-Effective: Provides a cost-efficient solution for high-performance motor control applications.

Additional Details

The STK6981H's datasheet from SANYO provides detailed information regarding its electrical specifications, including the permissible operating voltage and current. The datasheet also outlines the pin configuration and recommends external components needed for proper operation. Careful consideration must be given to heat sinking, as the STK6981H can generate significant heat, especially at higher power levels. Proper heat sinking ensures optimal performance and prevents thermal damage to the IC.

Due to its integration and robust design, the STK6981H is a common choice for manufacturers seeking to develop compact and reliable motor control systems in a variety of consumer and industrial applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Vishay
Need more? Email Us
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Shikues
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess