EN
  • EN
  • DE

PXM350MA6121-MC

Part No PXM350MA6121-MC
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (O - R)
Description PXM350-MODBUS-5A/1A Ct In-rly Out
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074683-PXM350MA6121-MC
Categories OEM Parts(O-R)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PXM350MA6121-MC CAD Model

Description

The Eaton/Cutler Hammer PXM350MA6121-MC is a high-quality OEM part designed for use in electronic equipment.

  • Component Category: OEM Parts (O-R)
  • Supply and Demand Status: currently experiencing a shortage
  • Description: The component is designed to meet high standards and is a reliable choice for your electronic equipment needs.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Panjit
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Thomas & Betts
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess