EN
  • EN
  • DE

FCP-031B

Part No FCP-031B
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (F - I)
Description AC-DC Power Supplies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052937-FCP-031B
Categories OEM Parts(F-I)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCP-031B CAD Model

Description

The FCP-031B is an AC-DC power supply manufactured by TDK-Lambda Americas Inc. It is designed to provide a regulated DC output voltage from an AC input, suitable for a variety of industrial and commercial applications.

Applications

  • Industrial Automation: Powering control systems, PLCs (Programmable Logic Controllers), and HMI (Human Machine Interface) devices.
  • Test and Measurement Equipment: Providing stable power for oscilloscopes, multimeters, and signal generators.
  • Medical Equipment: Powering diagnostic and monitoring devices.
  • Telecommunications: Powering network devices, routers, and switches.
  • Lighting Systems: Powering LED lighting and control circuits.

Features

  • Universal AC Input: Accepts a wide range of AC input voltages, typically from 85 to 264 VAC, making it suitable for global use.
  • Regulated DC Output: Provides a stable and precise DC output voltage, ensuring consistent performance of connected devices.
  • Overload Protection: Protects the power supply and connected equipment from damage due to excessive current draw.
  • Overvoltage Protection: Prevents damage from voltage spikes or surges.
  • Short Circuit Protection: Automatically shuts down the power supply in the event of a short circuit.
  • Compact Size: Designed for space-constrained applications.
  • High Efficiency: Minimizes energy waste and reduces heat generation.

Benefits

  • Reliable Power: Provides a stable and reliable power source for critical applications.
  • Wide Input Voltage Range: Adaptable to various AC power sources worldwide.
  • Protection Features: Ensures safe and reliable operation, protecting both the power supply and connected devices.
  • Compact Design: Suitable for applications with limited space.
  • Energy Efficient: Reduces energy consumption and operating costs.

Additional Details

The FCP-031B power supply typically features screw terminal connections for easy wiring and mounting options for convenient installation. Specific technical specifications include the output voltage and current ratings, operating temperature range, and safety certifications. Detailed information about the power supply's performance characteristics, such as ripple and noise levels, can be found in the product datasheet. The unit is designed to meet relevant safety and EMC standards.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Panasonic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess