EN
  • EN
  • DE

RT9011-SSPQWC.TR

Part No RT9011-SSPQWC.TR
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089189-RT9011-SSPQWC.TR
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9011-SSPQWC.TR CAD Model

Description

The RT9011-SSPQWC.TR is a low-dropout (LDO) voltage regulator from Richtek USA Inc., designed to provide a stable and regulated output voltage with minimal voltage drop. It's suitable for a wide range of applications requiring a clean and stable power supply, particularly in battery-powered and portable devices.

Applications:

  • Mobile Phones: Powering sensitive analog and digital circuitry.
  • Wireless Devices: Providing regulated voltage for Bluetooth modules, Wi-Fi transceivers, and other wireless components.
  • Portable Media Players: Powering audio codecs, display drivers, and other critical components.
  • Cameras: Regulating voltage for image sensors, processors, and other camera components.
  • Wearable Electronics: Powering sensors, microcontrollers, and display drivers in smartwatches and fitness trackers.

Features:

  • Low Dropout Voltage: Minimizes power loss and maximizes efficiency, especially when the input voltage is close to the output voltage.
  • High Output Accuracy: Provides a stable and precisely regulated output voltage.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Short-Circuit Protection (SCP): Safeguards the device against short-circuit conditions.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic capacitors.
  • Small Package: Enables space-saving designs.
  • Enable/Disable Control: Allows for easy power sequencing and system control.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage minimize power consumption, resulting in longer battery runtime.
  • Improved System Reliability: Robust protection features ensure stable and reliable operation.
  • Reduced Noise: Provides a clean and stable power supply, minimizing noise and interference.
  • Simplified Design: Stable with ceramic capacitors and requiring minimal external components simplifies board layout.
  • Smaller Solution Size: Compact package allows for integration into space-constrained applications.

Additional Details:

The RT9011-SSPQWC.TR is designed for use with a wide range of input voltages. The specific output voltage is determined by the suffix (SSPQWC), and further investigation would be needed to determine the exact output voltage level. The .TR suffix typically indicates tape and reel packaging for automated assembly. Refer to the datasheet for detailed information on specific output voltage, current capabilities, input voltage range, and application guidelines.

You May Also Be Interested in

Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
TURCK
Need more? Email Us
World Produts Inc.
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,061 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess