EN
  • EN
  • DE

LGHK160822NJ-T

Part No LGHK160822NJ-T
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Inductor Hi Freq Multilayer 0603 22NH5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1069545-LGHK160822NJ-T
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LGHK160822NJ-T CAD Model

Description

The LGHK160822NJ-T is a high-frequency inductor manufactured by Taiyo Yuden. These inductors are designed for impedance matching, tuning, and filtering in radio frequency (RF) circuits.

Applications

  • Mobile phones: Used in RF front-end circuits for impedance matching and filtering.
  • Wireless communication devices: Employed in Bluetooth, Wi-Fi, and Zigbee modules.
  • GPS receivers: Utilized in the RF section for signal conditioning.
  • RF filters: Part of filter circuits to attenuate unwanted signals.
  • Matching networks: Used to match impedance between different circuit blocks.

Features

  • Small size: 1608 package size (1.6mm x 0.8mm) allows for high-density circuit designs.
  • High Q factor: Provides low losses and efficient performance in RF circuits.
  • Tight tolerance: Ensures consistent performance across different units.
  • Surface mount technology (SMT): Designed for automated assembly.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved RF performance: Enhances the signal quality and range of wireless devices.
  • Miniaturization: Enables smaller and more compact electronic devices.
  • Stable operation: Provides reliable performance over a wide range of operating conditions.
  • Reduced power consumption: Minimizes losses in RF circuits.
  • Easy integration: Simplifies the design and manufacturing of RF systems.

Additional Details

Based on the part number, the LGHK160822NJ-T likely has an inductance value of 22nH. The 1608 indicates the package size (1.6mm x 0.8mm). Taiyo Yuden's HK series is known for its high Q factor and tight inductance tolerance. These inductors are typically constructed with ceramic materials to provide stable performance at high frequencies. Datasheets should be consulted for precise specifications, including SRF (self-resonant frequency), DCR (DC resistance), and current rating. Careful consideration of the inductor's specifications is crucial for optimal performance in RF applications.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
Lowest to $2.6115
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lite-On Inc.
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lowpower
Lowest to $0.0643
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Samsung
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess