EN
  • EN
  • DE

IS25LQ032BTL2

Part No IS25LQ032BTL2
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer ISSI, Integrated Silicon Solution Inc
Manufacturer Homepage www.issi.com
Win Source Part Number 714585-IS25LQ032BTL2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS25LQ032BTL2 CAD Model

Description

The IS25LQ032BTL2 is a 32-Mbit (4MB) Serial Flash memory device. It features advanced security and high-performance capabilities, making it suitable for a wide range of applications including embedded systems, data storage, and firmware storage. The device utilizes a standard Serial Peripheral Interface (SPI) for communication, providing ease of integration with various microcontrollers and processors.

Applications

  • Embedded Systems
  • Data Storage
  • Firmware Storage
  • Consumer Electronics
  • Industrial Control Systems
  • Networking Equipment

Features

  • 32-Mbit (4MB) Capacity: Provides ample storage space for code, data, and configuration information.
  • Serial Peripheral Interface (SPI): Uses a standard SPI interface for easy communication with microcontrollers and processors.
  • Dual/Quad SPI Support: Supports Dual and Quad SPI modes for increased data throughput.
  • High Performance: Offers fast read, write, and erase speeds.
  • Security Features: Includes security features such as block protection and password protection to protect stored data.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits

  • Versatile Storage Solution: Provides a versatile storage solution for a wide range of applications.
  • Easy Integration: Standard SPI interface simplifies integration with various microcontrollers and processors.
  • High Data Throughput: Dual and Quad SPI modes enable high data throughput for demanding applications.
  • Secure Data Storage: Security features protect stored data from unauthorized access and modification.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.

Additional Details

The IS25LQ032BTL2 operates over a wide voltage range. The device supports various operating modes, including standard SPI, Dual SPI, and Quad SPI. The datasheet contains detailed information about the electrical characteristics, timing diagrams, and command set. Always consult the datasheet for specific operating conditions and performance details. Erase and program cycles are specified in the datasheet. Temperature ranges are also specified. Careful consideration of the power supply and decoupling is necessary for optimal performance. Refer to application notes for best practices regarding layout and signal integrity.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess