EN
  • EN
  • DE

IS25LQ010B-JULE-TR

Part No IS25LQ010B-JULE-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065726-IS25LQ010B-JULE-TR
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25LQ010B-JULE-TR CAD Model

Description

The IS25LQ010B-JULE-TR is a 1Mbit Serial Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It's designed for systems requiring non-volatile storage solutions with low power consumption and a small footprint. This device utilizes a standard SPI interface for communication, making it easy to integrate into various microcontroller and microprocessor-based systems.

Applications:

  • Consumer Electronics: Used in devices such as set-top boxes, digital cameras, and portable media players for storing firmware, configuration data, and user settings.
  • Industrial Control: Ideal for storing program code and data in industrial control systems, programmable logic controllers (PLCs), and other automation equipment.
  • Networking Equipment: Employed in routers, switches, and network interface cards (NICs) to store boot code, configuration parameters, and network settings.
  • IoT Devices: Suited for low-power IoT applications such as smart sensors, wearables, and connected appliances for storing data logs, application code, and over-the-air (OTA) update images.
  • Medical Devices: Utilized in portable medical devices for storing calibration data, patient information, and diagnostic software.

Features:

  • 1Mbit (128K x 8) Memory Capacity: Provides ample storage for code, data, and configuration settings.
  • Standard SPI Interface: Supports SPI modes 0 and 3, ensuring compatibility with a wide range of microcontrollers and processors.
  • Low Power Consumption: Minimizes power usage in active and standby modes, extending battery life in portable applications.
  • Wide Operating Voltage Range: Operates from 2.7V to 3.6V, accommodating various power supply configurations.
  • Fast Read/Write Performance: Offers quick access to stored data, enhancing system responsiveness.
  • Sector Erase and Page Program: Supports sector erase and page program operations for efficient memory management.
  • Small Package Options: Available in compact packages such as SOIC and WSON, suitable for space-constrained applications.

Benefits:

  • Reliable Data Storage: Provides non-volatile storage, ensuring data retention even when power is removed.
  • Easy Integration: Simplifies system design with its standard SPI interface and compact package options.
  • Low Power Operation: Reduces energy consumption, making it suitable for battery-powered devices.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability for embedded systems.
  • Enhanced System Performance: Improves system responsiveness with its fast read/write capabilities.

Additional Details:

The IS25LQ010B-JULE-TR supports a serial peripheral interface (SPI) and operates with a clock frequency of up to 80MHz. It features a typical endurance of 100,000 program/erase cycles per sector and offers data retention of up to 20 years. The device is available in various temperature grades to suit different operating environments.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess