EN
  • EN
  • DE

LGHK160810NJ-T

Part No LGHK160810NJ-T
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Description Inductor Hi Freq Multilayer 0603 10NH5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069544-LGHK160810NJ-T
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LGHK160810NJ-T CAD Model

Description

The LGHK160810NJ-T is a high-frequency inductor manufactured by Taiyo Yuden. These inductors are designed for impedance matching, tuning, and filtering in radio frequency (RF) circuits.

Applications

  • Mobile phones: Used in RF front-end circuits for impedance matching and filtering.
  • Wireless communication devices: Employed in Bluetooth, Wi-Fi, and Zigbee modules.
  • GPS receivers: Utilized in the RF section for signal conditioning.
  • RF filters: Part of filter circuits to attenuate unwanted signals.
  • Matching networks: Used to match impedance between different circuit blocks.

Features

  • Small size: 1608 package size (1.6mm x 0.8mm) allows for high-density circuit designs.
  • High Q factor: Provides low losses and efficient performance in RF circuits.
  • Tight tolerance: Ensures consistent performance across different units.
  • Surface mount technology (SMT): Designed for automated assembly.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved RF performance: Enhances the signal quality and range of wireless devices.
  • Miniaturization: Enables smaller and more compact electronic devices.
  • Stable operation: Provides reliable performance over a wide range of operating conditions.
  • Reduced power consumption: Minimizes losses in RF circuits.
  • Easy integration: Simplifies the design and manufacturing of RF systems.

Additional Details

Based on the part number, the LGHK160810NJ-T likely has an inductance value of 10nH. The 1608 indicates the package size (1.6mm x 0.8mm). Taiyo Yuden's HK series is known for its high Q factor and tight inductance tolerance. These inductors are typically constructed with ceramic materials to provide stable performance at high frequencies. Datasheets should be consulted for precise specifications, including SRF (self-resonant frequency), DCR (DC resistance), and current rating. Careful consideration of the inductor's specifications is crucial for optimal performance in RF applications.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
Samsung
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess