EN
  • EN
  • DE

JDK105BJ106MV-FD

Part No JDK105BJ106MV-FD
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066295-JDK105BJ106MV-FD
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JDK105BJ106MV-FD CAD Model

Description

The JDK105BJ106MV-FD is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. These capacitors are known for their compact size, high capacitance values, and excellent reliability. They are widely used in various electronic circuits for applications such as decoupling, bypassing, and filtering.

Applications

  • Smartphones and mobile devices: Used for decoupling power rails and filtering noise in various circuit blocks.
  • Tablets and laptops: Provides stable power delivery and noise reduction for processors and other components.
  • Wearable electronics: Due to their small size, they are ideal for use in smartwatches, fitness trackers, and other compact devices.
  • Automotive electronics: Used in engine control units (ECUs), infotainment systems, and other automotive applications requiring high reliability.
  • Industrial equipment: Employed in power supplies, motor drives, and control circuits.

Features

  • High capacitance value: Provides effective decoupling and filtering performance.
  • Small size: Enables miniaturization of electronic circuits.
  • Low equivalent series resistance (ESR): Minimizes power loss and improves circuit efficiency.
  • High reliability: Ensures stable performance over a wide range of operating conditions.
  • Excellent temperature stability: Maintains capacitance value over varying temperatures.

Benefits

  • Improved circuit performance: Effective decoupling and filtering reduce noise and improve signal integrity.
  • Reduced board space: Small size allows for denser circuit layouts.
  • Enhanced reliability: High-quality construction ensures long-term performance.
  • Lower power consumption: Low ESR minimizes power loss and improves energy efficiency.
  • Stable operation: Excellent temperature stability ensures consistent performance in various environments.

Specifications

While specific specifications may vary depending on the exact variant of the JDK105BJ106MV-FD, typical specifications for MLCCs from Taiyo Yuden in this series include:

  • Capacitance: 10μF (This value is derived from the part name: 106 = 10 x 10^6 pF = 10μF)
  • Voltage Rating: Typically 6.3V to 50V, but confirm with datasheet.
  • Case Size: 0402, 0603, or 0805 are common sizes.
  • Temperature Coefficient: X5R, X7R, or similar.
  • Tolerance: ±10% or ±20%.

Always refer to the official Taiyo Yuden datasheet for the exact specifications of the JDK105BJ106MV-FD to ensure proper application and performance.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $2.6115
Leshan Radio
Lowest to $0.0215
ON Semiconductor
Lowest to $0.1379
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lowpower
Lowest to $0.0643
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess