EN
  • EN
  • DE

IS2701-1C

Part No IS2701-1C
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description Dc-in 1-CH Transistor Dc-out 4-PIN PDIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065739-IS2701-1C
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS2701-1C CAD Model

Description

The IS2701-1C is a single-channel optocoupler manufactured by Isocom Components 2004 LTD, designed to provide electrical isolation between input and output circuits. This component safeguards sensitive electronics from high voltage transients and electrical noise, offering a reliable isolation solution. At its core, the device comprises an infrared emitting diode (IRED) and a phototransistor, which are optically coupled. When current passes through the IRED, it emits infrared light, thereby activating the phototransistor, allowing current to flow through the output circuit.

Applications:

  • Industrial Automation: Utilized in PLCs, motor drives, and other industrial control systems for signal isolation, preventing damage from voltage spikes and ground loops.
  • Power Supplies: Offers isolation between primary and secondary sides of SMPS and other power supply designs, enhancing safety for users and connected equipment.
  • Communication Interfaces: Protects data lines in RS-232, RS-485, and other communication ports against voltage surges and electrical noise.
  • Medical Devices: Used in medical equipment to ensure patient safety by providing electrical isolation in sensitive measurement and monitoring circuits.
  • Instrumentation: Isolates measurement and control signals in various instruments to improve accuracy and reduce the effects of electrical interference.

Features:

  • High Isolation Voltage: Provides high voltage isolation (typically 5 kVrms) to ensure circuit protection.
  • Compact Footprint: Offered in small outline packages (SOP) for high-density board layouts.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature range, typically from -55°C to +100°C.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transmission with minimal power loss.
  • Low Input Current Requirement: Reduces power consumption and minimizes the load on the input signal source.

Benefits:

  • Enhanced Safety: Protects equipment and personnel from electrical hazards by isolating high-voltage and low-voltage circuits.
  • Improved Signal Integrity: Reduces noise and interference in signal transmission, leading to more accurate and reliable data.
  • Ground Loop Elimination: Prevents ground loops between different circuits, minimizing noise and improving overall system performance.
  • Increased System Reliability: Prevents damage to sensitive components caused by voltage spikes and electrical transients.
  • Simplified Circuit Design: Provides an easy-to-implement isolation solution, reducing design complexity and time-to-market.

Technical Specifications: The IS2701-1C typically features a collector-emitter voltage of 80V, a forward current of 60mA, and an operating temperature range of -55°C to +100°C. The CTR varies based on the specific configuration, but is generally in the range of 50-600%. It is available in various surface mount packages.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess