EN
  • EN
  • DE

2SC3246

Part No 2SC3246
Manufacturer ISAHAYA
Catalog Hard To Find
Description FOR SMALL TYPE MOTOR, PLUNGER DRIVE APPLICATION SILICON NPN EPITAXIAL TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISAHAYA
Win Source Part Number 1125370-2SC3246
Manufacturer Homepage www.idc-com.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3246 CAD Model

Description

The 2SC3246 is an NPN silicon epitaxial planar transistor manufactured by ISAHAYA Electronics Corporation. This transistor is designed for low-noise amplifier applications in the VHF and UHF bands. It features a high transition frequency and low noise figure, making it suitable for sensitive receiver circuits and other low-noise applications.

Applications

  • Low-Noise Amplifiers (LNAs) for VHF/UHF Receivers
  • RF Amplifiers
  • Oscillators
  • Mixers
  • High-Frequency Amplification Stages

Features

  • Low Noise Figure: Ensures minimal noise contribution in sensitive receiver applications.
  • High Transition Frequency (fT): Enables high-frequency performance in VHF and UHF bands.
  • High Gain: Provides sufficient amplification for weak signals.
  • Low Collector-Base Capacitance: Reduces feedback and improves stability at high frequencies.
  • Epitaxial Planar Structure: Offers improved performance and reliability.

Benefits

  • Improved Receiver Sensitivity: The low noise figure enhances the ability to detect weak signals in receiver circuits.
  • Enhanced High-Frequency Performance: The high transition frequency allows for efficient amplification at VHF and UHF frequencies.
  • Stable Operation: The low collector-base capacitance improves stability and reduces the risk of oscillations.
  • Simplified Design: The ease of use and predictable performance simplify the design process.
  • Reliable Performance: The epitaxial planar structure ensures reliable operation in demanding environments.

Specifications (Typical)

  • Collector-Base Voltage (VCBO): (Consult Datasheet)
  • Collector-Emitter Voltage (VCEO): (Consult Datasheet)
  • Emitter-Base Voltage (VEBO): (Consult Datasheet)
  • Collector Current (IC): (Consult Datasheet)
  • Collector Dissipation (PC): (Consult Datasheet)
  • Transition Frequency (fT): (Consult Datasheet, typically in the GHz range)
  • Noise Figure (NF): (Consult Datasheet, typically very low, in dB)
  • Package Type: (Consult Datasheet, likely a small signal transistor package like SOT-23 or similar)

Note: Always refer to the official datasheet from ISAHAYA for the 2SC3246 for precise specifications and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess