EN
  • EN
  • DE

X9314WMT6-TR

Part No X9314WMT6-TR
Manufacturer Intersil
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Intersil
Win Source Part Number 412228-X9314WMT6-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9314WMT6-TR CAD Model

Description

The Intersil X9314WMT6-TR is a digitally controlled potentiometer (XDCP), designed for applications that require precise resistance adjustment through a digital interface. This device is part of Intersil’s XDCP family and offers non-volatile memory to retain wiper position settings even after power is removed. The "-TR" suffix typically indicates tape and reel packaging for automated assembly.

Applications:

  • Power Supply Calibration: Used in power supplies to fine-tune output voltages.
  • Gain Control: Employed in amplifier circuits to digitally adjust gain.
  • Filter Tuning: Used for adjusting cutoff frequencies in active filter circuits.
  • Sensor Calibration: Used to calibrate sensor output signals for improved accuracy.
  • Automotive Electronics: Incorporated in automotive control systems where precise adjustment is needed.

Features:

  • Digital Control: Controlled via a digital interface such as SPI or I2C.
  • Non-Volatile Memory: Retains the wiper position when power is removed.
  • Multiple Tap Points: Offers a specific number of wiper positions for precise resistance adjustment (Consult datasheet for exact number).
  • Low Power Consumption: Designed for energy-efficient operation.
  • Wide Operating Voltage: Operates over a broad voltage range (Consult datasheet for exact specifications).
  • Small Package: Available in compact surface-mount packages.

Benefits:

  • Precise Adjustment: Provides accurate and repeatable resistance settings.
  • Simplified Calibration: Allows for easy digital calibration of circuits.
  • Reduced Component Count: Replaces mechanical potentiometers, saving board space.
  • Improved Reliability: Solid-state design offers enhanced reliability.
  • Remote Adjustment: Enables remote control and adjustment of resistance settings.
  • Automated Assembly: Tape and reel packaging facilitates automated assembly processes.

Additional Details:

The X9314WMT6-TR typically uses a serial interface (e.g., SPI, I2C) for digital control. The wiper position is stored in non-volatile memory, eliminating the need for recalibration after power loss. The resistance value and number of taps are specified in the product datasheet. This device is commonly used in applications where precise and repeatable resistance adjustment is critical. Always refer to the datasheet for specific operating conditions, electrical characteristics, and package dimensions. The X9314WMT6-TR provides a reliable and efficient solution for digitally controlled resistance adjustment in a variety of electronic systems, and the tape and reel packaging makes it suitable for high-volume manufacturing.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess