EN
  • EN
  • DE

MSP430FE4252IPM

Part No MSP430FE4252IPM
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 64LQFP / MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 16KB (16K x 8 + 256B) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 14
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MSP430FE4252
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430FE4252IPM-ND,TEXTISMSP430FE4252IPM,2156-MSP430FE4252IPM,296-32673
Standard Package 160
Win Source Part Number 1318581-MSP430FE4252IPM
Ultra Librarian 3D Model Ultra Librarian MSP430FE4252IPM CAD Model

Description

Product Overview: MSP430FE4252IPM

The MSP430FE4252IPM is a powerful and versatile microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments. Designed to cater to the demands of sophisticated electronic systems, this MCU is a member of the MSP430 family, which is well-known for its ultra-low power consumption and robust performance.

The MSP430FE4252IPM operates efficiently with a supply voltage range of 1.8V to 3.6V, making it an ideal choice for battery-operated and portable applications. It features a 16-bit RISC architecture that ensures swift and efficient processing, which is critical for applications requiring quick response times and high-precision computations.

With 32KB of flash memory and 1KB of RAM, this microcontroller provides ample space for application code and data storage. The flash memory is particularly beneficial as it allows for in-system programmability and on-the-fly code updates, which can be crucial for long-term maintenance and feature upgrades of the product.

The MSP430FE4252IPM also boasts a range of integrated peripherals that enhance its functionality and reduce the need for external components. These include a 16-bit timer, a versatile analog-to-digital converter (ADC), and multiple communication interfaces such as SPI and UART. This integration not only saves board space but also simplifies the design process, enabling developers to create more compact and efficient systems.

One of the standout features of the MSP430FE4252IPM is its dedicated energy metering peripherals. These are specifically designed for single-phase electricity metering applications, which makes this MCU an excellent choice for smart meter designs. The on-chip peripherals provide the necessary functionality to measure energy consumption accurately, which is essential for modern energy management systems.

Furthermore, the MSP430FE4252IPM is supported by Texas Instruments' comprehensive development tools and software libraries. These resources help to accelerate the development process, allowing engineers to focus on creating innovative solutions rather than dealing with low-level hardware configuration.

In summary, the MSP430FE4252IPM from Texas Instruments is a highly capable microcontroller that combines energy efficiency, processing power, and specialized peripherals in a compact package. It is well-suited for applications in energy metering, portable devices, and other embedded systems that require high performance with minimal power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2946 $50.4812
54+ $1.8827 $101.6658
83+ $1.8239 $151.3837
114+ $1.7651 $201.2214
147+ $1.7062 $250.8114
197+ $1.5297 $301.3509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess