EN
  • EN
  • DE

MSP430F6767IPEUR

Part No MSP430F6767IPEUR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 128LQFP / MCU 16-bit MSP430 RISC 256KB Flash 2.5V 128-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT, 6x24b Sigma Delta Converter
Number of I/O 90
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 789703-MSP430F6767IPEUR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6767
Introduction Date January 23, 2013
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6767IPEUR CAD Model

Description

Introducing the MSP430F6767IPEUR Microcontroller from Texas Instruments

The MSP430F6767IPEUR is a highly integrated, low-power microcontroller from Texas Instruments (TI) that is part of the MSP430 family. This microcontroller is designed for precision measurements and robust performance in industrial control systems, smart grid infrastructure, and a variety of sensing applications. With its exceptional features, the MSP430F6767IPEUR stands out as an ideal solution for engineers looking to develop advanced and efficient systems.

Key Features of MSP430F6767IPEUR

  • Low Power Consumption: The MSP430 core is renowned for its ultra-low power consumption, making it suitable for battery-powered and energy-harvesting applications.
  • Integrated Peripherals: Comes with a range of built-in peripherals including multiple 16-bit timers, a fast 12-bit analog-to-digital converter (ADC), a 32-bit hardware multiplier, and a real-time clock, among others. These features provide great flexibility and reduce the need for external components.
  • Extended Memory: Equipped with ample memory, featuring up to 128KB of Flash memory and 8KB of RAM, this microcontroller can handle complex programs and data-intensive operations.
  • Communication Capabilities: Offers a variety of communication options such as I2C, SPI, and UART interfaces, allowing for easy integration with other devices and systems.
  • Robust Security: With a 3-channel internal DMA and a hardware encryption module, the MSP430F6767IPEUR ensures secure data transfer and storage, protecting your system from unauthorized access.

Applications

The MSP430F6767IPEUR is versatile and can be used across a wide range of applications, including:

  • Smart meters and energy monitoring systems
  • Industrial control systems
  • Portable medical devices
  • Home automation and building control
  • Agricultural and environmental monitoring systems

TI provides comprehensive support for the MSP430F6767IPEUR with development tools, reference designs, and a robust online community. Developers can take advantage of the extensive resources available to accelerate product development and bring innovative solutions to market faster.

Whether you're designing a new smart meter, upgrading a home automation system, or creating a portable medical device, the MSP430F6767IPEUR microcontroller offers the performance, efficiency, and reliability required to deliver a competitive edge in today's fast-paced technology landscape.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess