EN
  • EN
  • DE

SN74AUC2G240YZPR

Part No SN74AUC2G240YZPR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUFFER INVERT 2.7 V 8DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Inverting
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Supply Voltage (V) 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA
Family Part Number 74AUC2G240
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254048-SN74AUC2G240YZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G240YZPR CAD Model

Description

Overview of SN74AUC2G240YZPR from Texas Instruments

The SN74AUC2G240YZPR is a high-performance, dual inverter from Texas Instruments, designed specifically for use in applications that require low-voltage and low-power operation. This integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) family and is ideal for use in portable and battery-powered products where efficient energy consumption is critical.

Key Features

  • Operating Voltage: The SN74AUC2G240YZPR operates at a very low voltage range of 0.8V to 2.5V, which allows for significant power savings and extends battery life in portable devices.
  • High Speed: Despite its low-power consumption, this dual inverter provides high-speed operation, with a typical propagation delay (t<sub>pd) of just 2.3 ns at 2.3 V, ensuring quick signal processing for time-critical applications.
  • Low Power Consumption: It features a low static power consumption (I<sub>CC) and a significantly reduced dynamic power consumption, which is essential for power-sensitive designs.
  • Dual Inverter Design: The device contains two independent inverters, providing design flexibility and the ability to support complex signal routing within a circuit.
  • Output Drive Capability: It is capable of driving loads with up to ±8 mA at 1.8 V, which makes it suitable for driving a variety of loads in different circuit configurations.
  • ESD Protection: The SN74AUC2G240YZPR comes with electrostatic discharge (ESD) protection that exceeds JESD 22, ensuring robustness and reliability in harsh environments.
  • Package: The device is offered in a compact DSBGA package, which is ideal for space-constrained applications.

Applications

The versatility of the SN74AUC2G240YZPR makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Portable Medical Equipment
  • Low-Power Computing Devices

With its combination of low-power operation, high-speed performance, and dual inverter functionality, the SN74AUC2G240YZPR from Texas Instruments is an excellent choice for designers looking to optimize their power-sensitive applications without compromising on performance.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess