EN
  • EN
  • DE

X24C08S14I

Part No X24C08S14I
Manufacturer Intersil
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411925-X24C08S14I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24C08S14I CAD Model

Description

The X24C08S14I is an 8Kb CMOS EEPROM manufactured by Intersil. This device is a serial EEPROM, implying it utilizes a serial interface for communication. The '14I' suffix usually indicates a specific package type or temperature range, often implying an industrial temperature range.

Applications:

  • Industrial Control Systems: Storing calibration data, program settings, and other critical parameters in industrial equipment and machinery.
  • Automotive Electronics: Employed in automotive systems to store configuration parameters, sensor calibration data, and diagnostic information.
  • Medical Devices: Used in medical equipment to store device settings, calibration data, and patient-related information.
  • Consumer Electronics: Utilized in televisions, set-top boxes, DVD players, and other appliances for storing user settings, channel lists, and firmware configurations.
  • Telecommunications Equipment: Integrated into telecommunications devices to store network configurations and operating parameters.

Features:

  • 8Kb EEPROM: Provides a storage capacity of 8192 bits of non-volatile memory.
  • Serial Interface: Uses a two-wire serial interface (I2C compatible) for communication with microcontrollers and other digital systems.
  • Low-Voltage Operation: Typically operates at a low voltage, usually around 5V.
  • Self-Timed Write Cycle: Features a self-timed write cycle, simplifying write operations by automatically managing timing.
  • Page Write Capability: Supports page write mode, enabling the writing of multiple bytes in a single operation.
  • High Reliability: Designed for long-term data retention and high endurance, ensuring data integrity.
  • Extended Temperature Range: Operates reliably over a wide temperature range, suitable for industrial applications.

Benefits:

  • Non-Volatile Storage: Retains stored data even when power is removed, preserving critical information.
  • Easy Integration: The simple serial interface facilitates easy integration with a wide range of microcontrollers.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Simplified Write Operations: The self-timed write cycle reduces the complexity of write operations.
  • Faster Write Times: Page write mode accelerates the writing of multiple bytes of data.
  • Robust Performance: Operates reliably in harsh environmental conditions.

Additional Details:

The X24C08S14I typically operates within a voltage range of 4.5V to 5.5V. It communicates using the standard I2C protocol, with a clock frequency up to 100kHz. The page write feature allows for writing multiple bytes (typically 16 bytes) within a single write cycle, improving write efficiency. The '14I' suffix likely indicates a specific package type (e.g., SOIC or DIP) and an industrial temperature range, which should be verified with the datasheet. The device is designed for robust performance in industrial and other demanding applications.

You May Also Be Interested in

ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess