EN
  • EN
  • DE

TMDXCNCD28069ISO

Part No TMDXCNCD28069ISO
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL PICCOLO CONTROLCARD / TMS320F2806x RS232, GPIO Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series TMS320F2806x, Piccolo™, C2000™
Package Box
Product Status Obsolete
Type Interface
Function RS232, GPIO
Embedded Yes, MCU, 32-Bit
Utilized IC / Part TMS320F2806x
Supplied Contents Board(s)
Base Product Number TMDX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341709-TMDXCNCD28069ISO
Ultra Librarian 3D Model Ultra Librarian TMDXCNCD28069ISO CAD Model

Description

Product Overview: TMDXCNCD28069ISO from Texas Instruments

The TMDXCNCD28069ISO is a high-performance, integrated control development platform from Texas Instruments. This product is specifically designed to meet the rigorous demands of modern control applications. It is part of TI's C2000™ series, which is renowned for its powerful microcontrollers that combine a rich set of peripherals with exceptional processing capabilities.

Key Features:

  • High-Performance Processing: At the heart of the TMDXCNCD28069ISO is a 32-bit C28x floating-point processor, which is optimized for control algorithms and offers a high level of precision and speed.
  • Integrated Isolation: This development kit includes ISO controlCARDs, which are designed to provide electrical isolation, thus ensuring robust performance in applications where electrical noise and safety are concerns.
  • Extensive Development Support: The platform is supported by TI's Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software, which offers libraries, examples, and documentation to accelerate development.
  • Real-Time Debugging: An onboard JTAG emulation allows for real-time debugging and programming, enhancing the efficiency of the development process.
  • Modular Design: The controlCARD module is detachable and interchangeable, providing flexibility and ease of upgrades to different MCU cards as needed.

Applications:

The TMDXCNCD28069ISO is designed for a broad array of applications, including but not limited to:

  • Industrial drives and inverters
  • Renewable energy systems
  • Power supplies and converters
  • Motor control systems
  • Automotive control units

Why Choose TMDXCNCD28069ISO?

With its advanced features and robust design, the TMDXCNCD28069ISO is an excellent choice for engineers and developers looking to create sophisticated control systems. Texas Instruments' commitment to providing comprehensive development tools and support ensures that users can maximize the capabilities of the TMDXCNCD28069ISO platform and reduce time-to-market for their products.

Whether you are working on a complex industrial system or an innovative renewable energy solution, the TMDXCNCD28069ISO provides the performance, flexibility, and reliability needed to succeed in today's competitive technology landscape.

You May Also Be Interested in

Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess