EN
  • EN
  • DE

MMA20312BVT1

Part No MMA20312BVT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP LTE 1.8GHZ-2.2GHZ 12QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel
Frequency 1.8GHz ~ 2.2GHz
P1dB 28.2dBm
Gain 27.2dB
Noise Figure 3.3dB
RF Type LTE, PCS, TD-SCDMA, UMTS
Supply Voltage (V) 5V
Supply Current 70mA
Test Frequency 2.14GHz
Manufacturer Package 12-VFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 755004-MMA20312BVT1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA20312BVT1 CAD Model

Description

NXP MMA20312BVT1 Accelerometer

The NXP MMA20312BVT1 is a state-of-the-art micro-electromechanical system (MEMS) accelerometer designed for a broad range of applications requiring high performance motion sensing. This compact, versatile sensor provides a robust solution for tracking dynamic motion and detecting orientation, tilt, and shock in electronic devices.

Key Features

  • High Sensitivity: The MMA20312BVT1 offers high sensitivity, detecting even the slightest movements with precision.
  • Wide Range: It features a selectable full-scale range of ±2g/±4g/±8g, allowing it to cater to various application requirements.
  • Low Power Consumption: Designed for battery-powered devices, the accelerometer operates with low power consumption to extend the life of your products.
  • High Resolution: With high-resolution 12-bit ADC output, it can deliver fine-grained readings for detailed motion analysis.
  • Advanced Features: Includes programmable interrupts, auto-wake/sleep function for smart power management, and orientation detection.

Applications

The MMA20312BVT1 is suitable for a wide array of applications, including but not limited to:

  • Mobile and wearable devices
  • Game controllers
  • Industrial monitoring systems
  • Health and fitness trackers
  • Navigation and robotics

Technical Specifications

Parameter Value
Supply Voltage 1.95 V to 3.6 V
Sensitivity 4096 counts/g at ±2g
Interface I2C digital output
Temperature Range -40°C to +85°C

Overall, the NXP MMA20312BVT1 accelerometer is an excellent choice for designers and engineers looking to integrate reliable motion sensing capabilities into their next-generation devices. Its combination of high performance, low power, and advanced features ensures that it can meet the demands of a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3708 $59.0788
27+ $4.4068 $118.9836
41+ $4.2691 $175.0331
56+ $4.1314 $231.3584
73+ $3.9937 $291.5401
97+ $3.5805 $347.3085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess