EN
  • EN
  • DE

ISL98003CNZ-150

Part No ISL98003CNZ-150
Manufacturer Intersil
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3CH 8BIT 150MHZ 80EPTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tray
Status Obsolete(EOL)
Number of Bits 8
Number of Channels 3
Power (Watts) 1.2mW
Analog Supply Voltage 1.65 V to 2 V, 3 V to 3.6 V
Digital Supply Voltage 1.65 V to 2 V, 3 V to 3.6 V
Case / Package 80-TQFP-EP (12x12)
Win Source Part Number 070192-ISL98003CNZ-150
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL98003CNZ-150 CAD Model

Description

The Intersil Integrated Circuit is a 3-channel 8-bit IC with a power rating of 1.2mW.

  • Supply Voltage Range (Analog and Digital): 1.65 V to 2 V
  • Package: 80-TQFP-EP (12x12)
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess