EN
  • EN
  • DE

SN65C3223EDBG4

Part No SN65C3223EDBG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20SSOP  /  2/2 Transceiver Full RS232 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number SN65C
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261207-SN65C3223EDBG4
Ultra Librarian 3D Model Ultra Librarian SN65C3223EDBG4 CAD Model

Description

The SN65C3223EDBG4 is a robust, high-performance 3.3-V RS-232 Interface IC from the industry-leading manufacturer Texas Instruments. This particular device is designed to meet the requirements of EIA/TIA-232-F and provides the necessary electrical interface between the serial port of a microcontroller or computer and the appropriate communication channel.

Key Features

  • Enhanced ESD Protection: With an integrated Electrostatic Discharge (ESD) protection circuit, the SN65C3223EDBG4 ensures resilience against sudden voltage spikes, making it suitable for use in harsh electrical environments.
  • Low Power Consumption: The device operates with a low-power standby mode, which significantly reduces power consumption when inactive, thus extending the battery life in portable applications.
  • High Data Rate: It supports data rates up to 250 kbps, enabling fast data transfer for a wide range of communication applications.
  • Operational Temperature Range: This IC is operational over an industrial temperature range, making it versatile for use in various environmental conditions.
  • Dual Charge Pump: The dual charge pump circuitry allows for single positive 3.3V power supply operation, eliminating the need for a dual power supply and simplifying power management within the system.

Applications

The SN65C3223EDBG4 is ideal for a variety of applications where a reliable RS-232 communication interface is required. These include:

  • Point-of-Sale (POS) Terminals
  • Telecommunications
  • Peripherals
  • Networking Equipment
  • Industrial Control Systems

Package and Quality

Encased in a DB-16 (0.300", 7.62 mm) package, the SN65C3223EDBG4 is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent manufacturing standards to ensure reliability and performance.

Conclusion

The SN65C3223EDBG4 from Texas Instruments represents a blend of performance, durability, and practicality, making it an excellent choice for designers looking to implement a reliable RS-232 interface in their systems. Its combination of features ensures that it meets the needs of modern communication protocols while offering ease of integration into various electronic designs.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess