Product Overview: SN74ABT125DG4
The SN74ABT125DG4 is a high-performance quadruple bus buffer gate with 3-state outputs from Texas Instruments, a leading manufacturer in the semiconductor industry. This IC is part of the ABT family, which is known for its advanced biCMOS technology, offering a perfect blend of speed and power consumption.
Designed to drive heavily loaded outputs with the lowest possible propagation delay and input capacitance, the SN74ABT125DG4 is an ideal choice for interfacing with bus lines in a bus-organized system. Its 3-state outputs ensure that multiple outputs can be connected to a bus without the risk of damaging the IC or the bus system.
Key Features:
-
Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs.
-
Operating Voltage Range: 4.5V to 5.5V, which allows for a stable operation in typical 5V systems.
-
Output Drive Capability: Capable of driving up to 64mA, making it suitable for driving heavy loads.
-
Propagation Delay: Fast propagation delay times, minimizing the delay between input signal changes and output responses.
-
Package: Offered in a SOIC-14 package, which is widely used and suitable for surface-mount technology.
Applications:
The SN74ABT125DG4 is versatile and can be implemented in various applications, including:
- Bus driver or buffer in bus-organized systems.
- Memory driver, where high-speed and low-power are crucial.
- Interfacing in systems that require bidirectional communication.
In summary, the SN74ABT125DG4 from Texas Instruments is a reliable and efficient solution for systems requiring high-speed data transmission with minimal power consumption. Its robust design and 3-state outputs make it a dependable choice for designers and engineers looking to optimize their digital systems.