Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Intersil
Package Bulk
Product Status Active
Programmable Not Verified
Type Complementary MOSFET Driver
Mounting Type Surface Mount
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (10x10)
Standard Package 172 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 607419-ISL6571CR
Ultra Librarian 3D Model Ultra Librarian ISL6571CR CAD Model

Description

The Intersil ISL6571CR is a complementary MOSFET driver designed for specialized integrated circuit applications.

  • Manufacturer: Intersil
  • Package: 68-VFQFN exposed pad
  • Mounting: Surface Mount
  • Product Status: Active
  • Standard Package: 172 pieces
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • Programmable: No

You May Also Be Interested in

Maxim Integrated
Overvoltage Protectors with External pFET
Need more? Email Us
ECAD model for MAX4925ELT+
Texas Instruments
SYNCHRONOUS UP/DOWN COUNTERS WITH DOWN/UP MODE CONTROL
Lowest to $35.9199
ECAD model for SNJ54LS191J
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
ECAD model for TZA1036HL/M1A,118
Micrel
DC-to-6.4Gbps Backplane Transmit Buffer with
Lowest to $25.0492
ECAD model for SY58626LMHTR
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / NTSC/PAL Modulator 16-SOIC
Lowest to $2.8925
ECAD model for MC44BS374CAEF
Texas Instruments
IC PCI CARDBUS CNTLR 224NFBGA / PCI CardBus Controller 224-NFBGA
Need more? Email Us
ECAD model for PCI4510RGVF
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.9222
ECAD model for TSI578A-10GILY
Power Integrations
IC AUTOMATIC DISCHARGE 8SO
Lowest to $0.9780
ECAD model for CAP300DG
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
ECAD model for CD82C54

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention