Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) Yes
Applications USB
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit
Supply Voltage - Operating 2.7 V to 5.5 V
Current - Output (Max) 1A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 120μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins /ENABLE_1, /ENABLE_2, /FAULT_1, /FAULT_2
Win Source Part Number 017943-ISL6119LIBZA-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL6119LIBZA-T CAD Model

Description

The Intersil ISL6119LIBZA-T is a hot swap controller designed for USB applications.

  • Features: Latched Fault, Thermal Limit, and Undervoltage Lockout (UVLO) protection
  • Mounting: Surface-Mount Device (SMD)
  • Number of Channels: 2
  • Maximum Output Current: 1A per channel
  • Programmable Current Limit: Yes
  • Feature Pins: /ENABLE_1, /ENABLE_2, /FAULT_1, and /FAULT_2
  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Supply Current: 120μA
  • Package: 8-SOIC
  • Temperature Range: -40°C to 85°C
  • Supply and Demand Status: Limited

You May Also Be Interested in

Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $5.2825
ECAD model for MP5921GV-Z
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $5.1217
ECAD model for LTC4232IDHC
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to $496.1833
ECAD model for ADM1275-3ARQZ
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6530 $57.8550
75+ $1.3563 $101.7225
115+ $1.3140 $151.1100
160+ $1.2716 $203.4560
205+ $1.2292 $251.9860
275+ $1.1020 $303.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,341 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention