Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer RF Micro Devices
Status Last Time Buy
Win Source Part Number 293802-RF7193
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF7193 CAD Model

Description

The RF7193 is a front-end module (FEM) designed for cellular applications, commonly used in devices supporting 2G/3G/4G networks. Manufactured by RF Micro Devices (now Qorvo), this module integrates key RF components, including a power amplifier (PA), duplexer, and antenna switch, into a single compact package. It's designed to optimize power efficiency and signal quality in wireless communication systems, particularly in mobile devices.

Applications

  • Cellular Handsets: Found in smartphones and feature phones to amplify transmit signals and manage signal routing for various cellular frequency bands.
  • Data Cards and Dongles: Integrated into USB data cards, dongles, and other wireless internet access devices.
  • Tablets: Used in tablets that support cellular connectivity for mobile data services.
  • M2M Applications: Suitable for machine-to-machine (M2M) and IoT devices requiring reliable cellular communication.

Features

  • High Power Efficiency: Optimizes power consumption to extend battery life in portable devices.
  • Integrated Duplexer: Includes a duplexer for simultaneous transmission and reception on different frequency bands.
  • Integrated Antenna Switch: Contains an antenna switch for selecting different frequency bands or antennas.
  • Compact Package: Available in a small form factor package, saving space on the PCB.
  • Multiple Band Support: Designed to support a wide range of cellular frequency bands.

Benefits

  • Simplified Design: Integrates multiple components into a single module, reducing design complexity and time-to-market.
  • Improved Performance: Offers optimized performance for cellular communication, including high power and efficiency.
  • Reduced Footprint: Compact package minimizes the space required on the circuit board.
  • Enhanced Reliability: Provides a robust and reliable solution for wireless communication.
  • Lower BOM Cost: Integration of components reduces overall bill of materials costs.

Additional Details

The RF7193 typically operates with a supply voltage range of 3.0V to 4.8V. It is essential to ensure proper impedance matching for optimal performance. Consult the product datasheet from Qorvo for detailed technical specifications, including gain, linearity, and noise figure. Proper PCB layout and thermal management are critical for reliable operation. This FEM is designed to meet stringent regulatory requirements for cellular devices.

You May Also Be Interested in

M/A-Com Technology Solutions
DRIVER,QUAD FET AND PIN,TAPE & R
Need more? Email Us
ECAD model for MADR-009190-0001TR
Analog Devices Inc.
IC MMIC VCO HBT HALF FREQ 24-QFN
Lowest to $77.6794
ECAD model for HMC739LP4E
Semtech Corporation
SX1303: LORA 2ND GEN B-BAND W. T
Lowest to $9.4769
ECAD model for SX1303IMLTRT
Analog Devices Inc.
IC RCVR IF/BASEBAND 16B 81LGA
Lowest to $75.2992
ECAD model for LTM9001IV-BA#PBF
M/A-Com Technology Solutions
DRIVER,SPST,HYBRID
Need more? Email Us
ECAD model for MADRCC0006TR
NXP / Nexperia
IC LOW VOLT IF RCVR 20TSSOP / RF IC IF Receiver Cellular, NADC 200MHz RSSI Equipped 20-TSSOP
Need more? Email Us
ECAD model for SA647DH,112
Seeed Technology Co., Ltd
RF IC GATEWAY 863-870MHZ MODULE
Need more? Email Us
ECAD model for 114992549
Analog Devices Inc.
IC RCVR SIGNAL 14BIT 204-LGA
Lowest to $112.2527
ECAD model for LTM9004IV-AA#PBF
STMicroelectronics
IC TUNABLE CAP RF BST 6UQFN / RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 3GHz 6-UQFN (1.6x1.2)
Need more? Email Us
ECAD model for STPTIC-39F1M6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0623 $53.1150
115+ $0.8717 $100.2455
180+ $0.8444 $151.9920
245+ $0.8172 $200.2140
320+ $0.7899 $252.7680
425+ $0.7082 $300.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 65,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention