EN
  • EN
  • DE

TEA1532AP

Part No TEA1532AP
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description AC to DC Switching Converter Flyback 9.3V 1200uA 8-Pin PDIP / IC PFC CONTROLLER CCM 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Mode Continuous Conduction (CCM)
Frequency - Switching 50kHz to 75kHz
Current - Startup 1.2mA
Supply Voltage - Operating 8.7 V to 20 V
Temperature Range - Operating -25°C to 70°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 091697-TEA1532AP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TEA1532AP
Introduction Date May 28, 2004
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA1532AP CAD Model

Description

Product Overview: TEA1532AP from NXP

The TEA1532AP is a highly integrated circuit manufactured by NXP Semiconductors, designed for use in power supply applications. This versatile IC is part of NXP's GreenChip™ family, which is renowned for its energy efficiency and is particularly suited for low-power standby and adapter power supplies.

Key Features

  • GreenChip Technology: The TEA1532AP incorporates NXP's GreenChip technology, ensuring high efficiency and low standby power consumption, making it an eco-friendly choice for modern power supply designs.
  • Flexible Power Supply Design: This IC enables the design of a variety of power supplies, including flyback and buck topologies, providing design flexibility to engineers.
  • Integrated Protection Features: With built-in protections such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverCurrent Protection (OCP), the TEA1532AP ensures safe operation under abnormal conditions.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the IC offers frequency modulation, which helps in meeting international EMI standards.
  • Low Startup Current: The device is designed with a low startup current, which reduces the initial power draw, enhancing the overall efficiency of the power supply.

Applications

The TEA1532AP is ideal for a range of applications, particularly where power efficiency and compact size are critical. These applications include:

  • Notebook adapters
  • Standby power supplies for consumer electronics
  • Set-top boxes
  • Auxiliary power supplies for PCs and servers

Technical Specifications

The TEA1532AP operates in a wide supply voltage range and features a high level of integration to minimize external component count. It supports a variety of transformer topologies and comes in a compact, surface-mountable DIP8 package, making it easy to integrate into various designs.

Conclusion

In conclusion, the TEA1532AP from NXP Semiconductors is an excellent choice for designers looking to create efficient and compact power supply solutions. With its GreenChip technology and robust protection features, it offers a high-performance, reliable, and environmentally friendly solution for a wide range of power applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8030 $63.1050
80+ $1.4796 $118.3680
125+ $1.4334 $179.1750
170+ $1.3872 $235.8240
220+ $1.3410 $295.0200
290+ $1.2024 $348.6960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess