EN
  • EN
  • DE

HC55185ECMR

Part No HC55185ECMR
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description HC55185ECMR Intersi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061862-HC55185ECMR
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HC55185ECMR CAD Model

Description

The Intersil HC55185ECMR is a subscriber line interface circuit (SLIC) designed for use in central office, PBX, and other telecommunications equipment. It provides the necessary interface between the telephone line and the system’s switching matrix. The HC55185ECMR is a monolithic integrated circuit that offers a comprehensive set of features for robust and reliable operation in demanding telecommunications environments.

Applications

  • Central Office Switching Systems
  • PBX (Private Branch Exchange) Systems
  • Voice over IP (VoIP) Gateways
  • Customer Premises Equipment (CPE)
  • Wireless Local Loop (WLL) systems

Features

  • Integrated Ringing Generator: Provides high voltage ringing signal generation capability, reducing the need for external components.
  • Battery Feed: Supplies the necessary DC voltage to power the telephone handset.
  • Loop Supervision: Detects loop closure and monitors the telephone line for on-hook/off-hook status.
  • Two-Wire to Four-Wire Conversion: Enables seamless integration with digital switching systems.
  • Overvoltage Protection: Protects the SLIC from lightning strikes and other transient voltage surges.
  • Programmable Current Feed: Allows optimization of loop current for different loop lengths and telephone sets.
  • Low Power Consumption: Minimizes power dissipation, which is crucial in high-density telecommunications equipment.
  • Comprehensive Diagnostics: Facilitates system testing and troubleshooting.

Benefits

  • Reduced System Cost: Integration of key SLIC functions minimizes the need for external components, lowering overall system cost.
  • Improved System Reliability: Robust overvoltage protection and comprehensive diagnostics enhance system reliability and reduce downtime.
  • Simplified System Design: Comprehensive feature set simplifies system design and reduces development time.
  • Enhanced Voice Quality: Optimized loop current and impedance matching ensure high-quality voice transmission.
  • Lower Power Consumption: Minimizes power dissipation, reducing operating costs and environmental impact.

Additional Details

The HC55185ECMR operates from a wide range of supply voltages and is available in a variety of packages. It is designed to meet the stringent requirements of international telecommunications standards. This device incorporates advanced power management techniques to minimize power consumption during idle periods. The integrated ringing generator is capable of producing a variety of ringing waveforms to meet different regional requirements. It also provides comprehensive diagnostics capabilities, including loopback testing and line fault detection. This allows for efficient system testing and troubleshooting, reducing maintenance costs and improving overall system availability. The HC55185ECMR is a key component in modern telecommunications infrastructure, enabling reliable and cost-effective voice communication.

You May Also Be Interested in

Panasonic
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Essentra Components
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess