Products specifications Report Issue?

Category Relays - Signal Relays, Up to 2 Amps
Mfr KEMET
Series EC2
Package Tube
Mounting Type Through Hole
Coil Voltage 3VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2 A
Switching Voltage 250VAC, 220VDC - Max
Coil Current 46.7 mA
Coil Type Latching, Dual Coil
Termination Style PC Pin
Must Operate Voltage 2.25 VDC
Operate Time 2 ms
Release Time 1 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Alloy, Gold Alloy
Relay Type General Purpose
Coil Resistance 64.3 Ohms
Standard Package 35
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1345294-EC2-3TNU
Ultra Librarian 3D Model Ultra Librarian EC2-3TNU CAD Model

Description

The Kemet 1345294-EC2-3TNU is a general-purpose signal relay with a DPDT (2 Form C) contact form.

  • Coil Voltage: 3VDC
  • Coil Resistance: 64.3 Ohms
  • Coil Current: 46.7 mA
  • Contact Rating: 2 A
  • Switching Voltage: 250VAC, 220VDC - Max
  • Operate Time: 2 ms
  • Release Time: 1 ms
  • Mounting Type: Through-Hole
  • Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

Littelfuse Inc.
RELAY REED DPST 500MA 5V /
Lowest to $32.5970
ECAD model for HE722A0500
Omron
Lowest to $1.3818
ECAD model for G5V-2-H1-12V
Omron
Need more? Email Us
ECAD model for G6A-234P-ST60-12V
Omron
Need more? Email Us
ECAD model for G5V-2-4DC24V
Omron
RELAY GENERAL PURPOSE DPDT 2A 3V
Need more? Email Us
ECAD model for G5V-2-DC3
Fuji Electric
Electromechanical Relay 4.5VDC 5A SPST-NO(21.3x5.08x12.6)mm THT Control Relay
Lowest to $7.3127
ECAD model for RB104-DC
TE Connectivity
General Purpose Power PCB Relay SPST-NO 16A 5VDC 62Ohm Through Hole
Need more? Email Us
ECAD model for 4-1393240-0
Omron
Lowest to $0.6704
ECAD model for G5V-1-DC12V
Omron
Lowest to $3.6532
ECAD model for G6A-234P-ST-US-24VDC

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention