EN
  • EN
  • DE

CP82C52Z

Part No CP82C52Z
Manufacturer Intersil
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART/BRG 5V 16MHZ 28DIP / UART 1-CH 5V 28-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Tube
Number of Channels 1, UART
Protocol RS232
Data Rate (Maximum) 1Mbps
Operating Supply Voltage 4.5 V ~ 5.5 V
With Modem Control Yes
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 771723-CP82C52Z
Popularity Medium
Supply and Demand Status Limited
Family Name 82C52
Introduction Date February 29, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CP82C52Z CAD Model

Description

The Intersil CP82C52Z is a high-performance CMOS Universal Asynchronous Receiver/Transmitter (UART) designed for serial data communication. This UART offers a variety of features that make it suitable for a wide range of applications requiring reliable and efficient serial data transfer. Its CMOS construction ensures low power consumption, which is crucial for battery-powered devices and energy-conscious systems.

Applications

  • Computer Serial Ports: Used in PCs and other computing devices for communication with peripherals.
  • Modems: Implemented in modem devices to handle data transmission over telephone lines.
  • Printers: Used for serial communication between computers and printers.
  • Data Acquisition Systems: Incorporated into systems that collect data from sensors and instruments.
  • Industrial Control Systems: Employed in industrial automation and control applications for serial communication between devices.
  • Embedded Systems: Commonly found in embedded systems requiring serial data exchange.

Features

  • CMOS Technology: Low power consumption for energy-efficient operation.
  • Full Duplex Operation: Enables simultaneous transmission and reception of data.
  • Programmable Baud Rate Generator: Allows flexible selection of baud rates for different communication speeds.
  • Parity Generation and Checking: Supports parity options (even, odd, none) for error detection.
  • Programmable Data Length: Supports data lengths of 5, 6, 7, or 8 bits.
  • Stop Bit Selection: Allows the selection of 1 or 2 stop bits.
  • Interrupt Control: Provides interrupt outputs for signaling various events.
  • Internal Diagnostics: Includes loopback testing for self-diagnosis.

Benefits

  • Reduced Power Consumption: CMOS design minimizes power requirements, extending battery life in portable devices.
  • Versatile Communication: Supports a wide range of baud rates, data lengths, and parity options, accommodating diverse communication protocols.
  • Reliable Data Transfer: Parity checking ensures data integrity by detecting transmission errors.
  • Easy Integration: Standard serial interface simplifies integration into existing systems.
  • Efficient Data Handling: Full-duplex operation enables simultaneous data transmission and reception, maximizing throughput.
  • Enhanced System Reliability: Internal diagnostics allows for self-testing and fault detection.

Additional Details

The CP82C52Z operates from a single 5V power supply. It is typically packaged in a DIP (Dual In-Line Package) or other surface-mount packages. Its pinout includes transmit and receive data lines, control signals, and status indicators. The UART's internal registers are accessed through a parallel interface, enabling easy programming and configuration by a microprocessor or microcontroller. Its robust design and comprehensive feature set make it a reliable solution for serial communication applications.

You May Also Be Interested in

Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess