EN
  • EN
  • DE

CA7071

Part No CA7071
Manufacturer Intersil
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002756-CA7071
Categories OEM Parts(C-E)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CA7071 CAD Model

Description

The CA7071 is a high-speed operational amplifier from Intersil, designed for applications requiring wide bandwidth and fast settling time. It is known for its excellent AC performance and is suitable for demanding analog signal processing tasks.

Applications:

  • High-speed data acquisition systems
  • Video amplifiers
  • Pulse amplifiers
  • RF and IF amplifiers
  • Instrumentation amplifiers

Features:

  • High Slew Rate: Enables fast signal processing and minimal distortion.
  • Wide Bandwidth: Allows for accurate amplification of high-frequency signals.
  • Low Input Offset Voltage: Ensures accurate signal representation and minimizes errors.
  • High Open-Loop Gain: Provides accurate amplification of input signals.
  • Short Circuit Protection: Protects the amplifier from damage due to output shorts.

Benefits:

  • Improved Signal Fidelity: Due to the high slew rate and wide bandwidth, the CA7071 ensures faithful reproduction of input signals.
  • Enhanced System Performance: Its low input offset voltage and high open-loop gain contribute to precise and reliable system operation.
  • Increased System Reliability: The short circuit protection feature enhances the overall robustness of the system.
  • Versatile Application: Suitable for a wide range of high-speed analog applications.

Additional Details:

The CA7071's key specifications typically include a high slew rate (e.g., several hundred V/µs), a wide bandwidth (e.g., tens of MHz), and low input offset voltage (e.g., a few mV). It is commonly available in various packages, such as DIP or SOIC, depending on the specific variant. The operating temperature range usually spans industrial temperature requirements. The device requires appropriate decoupling capacitors and proper layout techniques to ensure stable and optimal performance, particularly in high-speed applications.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Kemet
Need more? Email Us
Holystone
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess