EN
  • EN
  • DE

PS2732-4

Part No PS2732-4
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Description HIGH ISOLATION VOLTAGE HIGH COLLECTOR TO EMITTER VOLTAGE SOP PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352194-PS2732-4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2732-4 CAD Model

Description

The PS2732-4 is a multi-channel solid-state relay (SSR) from NEC, designed for applications requiring isolated switching of multiple signals. It offers a compact solution for controlling various loads while maintaining high isolation between the control and load circuits.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems for switching multiple I/O signals.
  • Data Acquisition Systems: Employed in data loggers and measurement equipment for isolated channel selection.
  • ATE (Automated Test Equipment): Utilized in test fixtures and automated test systems for switching multiple test points.
  • Multiplexers: Forms the core of multiplexer circuits for signal routing and selection.
  • Process Control: Used in process control systems for controlling multiple actuators and sensors.

Features

  • Multi-Channel Configuration: Integrates multiple independent SSR channels into a single package.
  • High Isolation Voltage: Provides strong galvanic isolation between the input and output circuits.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the switch.
  • Fast Switching Speed: Enables rapid switching operations for improved system response.
  • Compact Package: Reduces board space requirements and simplifies circuit design.

Benefits

  • Simplified Circuit Design: Multi-channel integration reduces component count and simplifies PCB layout.
  • Enhanced Safety: High isolation voltage protects sensitive circuits and personnel from hazardous voltages.
  • Improved Efficiency: Low on-resistance minimizes power loss, leading to energy savings.
  • Increased System Performance: Fast switching speed allows for quick response times and improved control.
  • Reduced Costs: Integration and simplified design can lead to lower overall system costs.

Additional Details

While the exact specifications can vary depending on the specific model, the PS2732-4 generally features an isolation voltage of 3750 Vrms. The load voltage and current capabilities per channel typically range up to 60V and 130mA, respectively. Input control voltages are usually around 1.1 to 1.4V. It's typically RoHS compliant and operates within a temperature range of -40°C to +85°C. Consult the specific datasheet for the PS2732-4 variant for exact parameters.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess