EN
  • EN
  • DE

CY74FCT138ATSOCT

Part No CY74FCT138ATSOCT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOIC / Decoder/Demultiplexer 1 x 3:8 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74FCT
Package Tape & Reel (TR)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 64mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74FCT138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CY74FCT138ATSOCTE4,CY74FCT138ATSOCTE4-ND,CY74FCT138ATSOCTG4-ND,2156-CY74FCT138ATSOCT,TEXTISCY74FCT138ATSOCT,CY74FCT138ATSOCTG4
Standard Package 2,000
Win Source Part Number 994424-CY74FCT138ATSOCT
Ultra Librarian 3D Model Ultra Librarian CY74FCT138ATSOCT CAD Model

Description

Product Overview: CY74FCT138ATSOCT by Texas Instruments

The CY74FCT138ATSOCT is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of the FCT (Fast CMOS TTL-Compatible) family and is a 3-Line to 8-Line Decoder/Demultiplexer. The product is specifically designed to improve the performance and density of 3-state memory address decoders, data transmission systems, and other applications that require high-speed decoding and demultiplexing.

With its advanced CMOS technology, the CY74FCT138ATSOCT offers significant power and speed improvements over equivalent TTL logic types while maintaining the ability to interface with TTL. It operates at a voltage range of 4.5V to 5.5V, which makes it compatible with standard TTL operating voltages, and ensures a seamless integration into various systems without the need for level shifting.

This device boasts a high drive capability of -64mA IOH and 32mA IOL, providing sufficient current for high-speed operation and for driving heavily loaded outputs in industrial environments. Additionally, the CY74FCT138ATSOCT features balanced propagation delays and output transition times, which contribute to its excellent operational speed and reliability.

The CY74FCT138ATSOCT comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint that is beneficial for space-constrained applications. Its low power consumption and reduced crosstalk are attributes that make this device ideal for use in densely packed circuit boards where power efficiency and signal integrity are paramount.

Texas Instruments' commitment to quality ensures that the CY74FCT138ATSOCT is manufactured to the highest standards. It is characterized for operation from -55°C to 125°C, providing a robust solution that can withstand extreme environmental conditions, making it suitable for industrial and automotive applications.

In summary, the CY74FCT138ATSOCT from Texas Instruments is a versatile and high-performing component that offers the speed and power efficiency required in modern electronic systems. Its compatibility with TTL levels, robust operating temperature range, and compact packaging make it an excellent choice for designers looking to optimize their decoding and demultiplexing applications.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7046 $51.7506
26+ $3.8602 $100.3652
41+ $3.7395 $153.3195
56+ $3.6189 $202.6584
72+ $3.4983 $251.8776
96+ $3.1364 $301.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess