EN
  • EN
  • DE

CHP1/810027R4FLF

Part No CHP1/810027R4FLF
Manufacturer International Resistive
Catalog OEM Parts (C - E)
Description Melf Resistors CHP-1/8-100-27R4-F-LF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051982-CHP1/810027R4FLF
Categories OEM Parts(C-E)
Manufacturer International Resistive
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHP1/810027R4FLF CAD Model

Description

The CHP1/810027R4FLF is a thick film chip resistor manufactured by International Resistive Company (IRC). This resistor is designed for surface mount applications and offers stable performance in a variety of electronic circuits. The '1/8' indicates the power rating (1/8 Watt), '1002' indicates the resistance value (10.0 kOhms), and '7R4' implies a tolerance likely of 1%. FLF usually relates to the packaging and lead-free finish.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and other home entertainment devices for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Controls: Employed in industrial control systems, power supplies, and motor drives for circuit protection and signal conditioning.
  • Telecommunications Equipment: Integrated into mobile phones, networking devices, and communication infrastructure for impedance matching and bias setting.
  • Medical Devices: Utilized in medical equipment such as patient monitoring systems and diagnostic instruments for precise current control and feedback.
  • Automotive Electronics: Found in automotive control units (ECUs), sensors, and lighting systems for reliable performance in harsh environments.

Features:

  • Thick Film Construction: Provides good stability and reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • Small Size: Allows for high-density circuit designs, saving valuable board space.
  • RoHS Compliant: Lead-free construction, meeting environmental regulations.
  • High Precision: Offers tight tolerance for accurate circuit performance (likely 1% or better, confirmed by datasheet).

Benefits:

  • Stable Performance: Provides consistent resistance value over a wide range of operating conditions.
  • Cost-Effective: Offers a low-cost solution for general-purpose resistor applications.
  • Easy to Use: Compatible with standard SMT assembly techniques.
  • Reliable: Delivers long-term reliability in demanding environments.
  • Space-Saving: Small footprint allows for compact circuit designs.

Additional Details:

The specific dimensions of the CHP1/810027R4FLF depend on its package size (e.g., 0805, 1206). Refer to the manufacturer's datasheet for precise measurements, temperature coefficient, and other critical parameters. When selecting this resistor, consider the power dissipation requirements of the circuit and ensure that the resistor's power rating is sufficient. Correct soldering techniques are crucial to ensure reliable performance and prevent damage during assembly.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess