EN
  • EN
  • DE

TPSB106K016R0050

Part No TPSB106K016R0050
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394932-TPSB106K016R0050
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPSB106K016R0050 CAD Model

Description

The TPSB106K016R0050 is a tantalum capacitor manufactured by AVX Corporation. It belongs to the TPSB series, known for its robust construction and suitability for demanding applications. This surface-mount capacitor is typically used for decoupling, filtering, and energy storage in various electronic circuits.

Applications

  • Decoupling in power supplies for critical components
  • Filtering in high-frequency circuits
  • Bulk capacitance in DC-DC converters
  • Energy storage in automotive electronics
  • General-purpose applications requiring high reliability

Features

  • Surface mount package (SMD)
  • Solid tantalum capacitor
  • 10µF capacitance
  • 16V rated voltage
  • 50 mΩ ESR (Equivalent Series Resistance)
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant

Benefits

  • Stable performance over temperature and voltage
  • Very low ESR for efficient filtering and decoupling
  • High capacitance-to-volume ratio
  • Long operational life and high reliability
  • Suitable for harsh environments due to robust construction

Additional Details

The TPSB106K016R0050 features a rugged molded case that provides exceptional mechanical and environmental protection. The tantalum capacitor technology ensures excellent frequency characteristics and long-term reliability, making it suitable for demanding applications like automotive and aerospace. The very low ESR of 50 mΩ significantly reduces voltage ripple and noise in power supplies and critical circuits, improving overall system performance. This component is RoHS compliant, ensuring adherence to environmental safety standards. Its compact size and surface mount design make it ideal for high-density circuit boards where space is limited.

Specifications:

  • Capacitance: 10µF
  • Voltage Rating: 16V
  • ESR: 50 mΩ
  • Tolerance: ±10%
  • Operating Temperature: -55°C to +125°C
  • Case Code: B

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess