EN
  • EN
  • DE

ADP151ACBZ-3.0-R7

Part No ADP151ACBZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow Noise,200 mA, CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3V
Voltage Dropout (Maximum) 0.2V @ 200mA
Output Current 200mA
Operating Supply Current 20μA ~ 350μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-WFBGA, WLCSP
Manufacturer Package 4-WLCSP (0.76x0.76)
Win Source Part Number 1141151-ADP151ACBZ-3.0-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP151
Introduction Date March 24, 2010
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP151ACBZ-3.0-R7 CAD Model

Description

ADP151ACBZ-3.0-R7 - Low Dropout Linear Regulator

The ADP151ACBZ-3.0-R7 is a high-performance, low dropout linear regulator from Analog Devices Inc., designed to provide a stable and reliable power supply for sensitive electronic components. This regulator offers an output voltage of 3.0V, making it ideal for a wide range of applications in the consumer, industrial, and telecommunications sectors.

Key Features:

  • High Accuracy: The ADP151ACBZ-3.0-R7 boasts a tight output voltage accuracy, ensuring that your device operates within the required voltage parameters at all times.
  • Low Dropout: With a very low dropout voltage, this regulator maintains its output voltage even when the supply voltage is close to the output voltage, enhancing efficiency and reliability.
  • Low Noise: Designed for noise-sensitive applications, the ADP151ACBZ-3.0-R7 offers low noise performance, minimizing interference with RF and precision analog circuits.
  • High PSRR: The high power supply rejection ratio (PSRR) of this device reduces the amount of power supply noise that appears at the output, making it suitable for sensitive applications.
  • Current Limit and Thermal Overload Protection: This regulator incorporates current limit and thermal overload protection features, safeguarding your circuits from damage due to excessive currents or overheating.
  • Small Package: The ADP151ACBZ-3.0-R7 comes in a compact 4-ball WLCSP (Wafer Level Chip Scale Package), saving valuable board space in space-constrained applications.

Applications:

  • Portable and battery-powered devices
  • Wireless LAN devices
  • GPS receivers
  • Medical and healthcare systems
  • Audio and video equipment

The ADP151ACBZ-3.0-R7 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality power management solutions. With its excellent voltage regulation, low noise, and robust protection features, it stands as a superior choice for engineers looking to enhance the performance and reliability of their electronic designs.

Whether you're developing cutting-edge technology or updating existing products, the ADP151ACBZ-3.0-R7 offers the performance and compact form factor necessary to meet the stringent requirements of today's electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4951 $52.3971
49+ $2.0473 $100.3177
76+ $1.9833 $150.7308
105+ $1.9193 $201.5265
135+ $1.8553 $250.4655
181+ $1.6634 $301.0754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,586 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess