The 30CTH03PBF is a high-performance Schottky rectifier array from International Rectifier. This device is designed for high-frequency switching power supplies, providing efficient rectification and low forward voltage drop.
Applications:
- Switching power supplies
- Freewheeling diodes in converters
- Polarity protection applications
- High-frequency inverters
- DC-DC converters
Features:
- Low forward voltage drop, minimizing power dissipation
- High surge current capability, ensuring robustness against transient events
- High-frequency operation, suitable for modern power electronics
- RoHS compliant, adhering to environmental standards
- Avalanche energy rated, enhancing reliability
Benefits:
- Increased power supply efficiency due to low forward voltage drop
- Improved system reliability with high surge current capability
- Reduced heat sink requirements because of lower power dissipation
- Compliance with environmental regulations
- Enhanced system robustness against voltage spikes
Additional Details:
The 30CTH03PBF features a repetitive peak reverse voltage of 30V and a forward current of 2x15A. Its low forward voltage drop is typically 0.48V at 15A and 125°C, resulting in minimal power loss. The operating junction temperature ranges from -55°C to +150°C. The device is available in a TO-220AB package, which allows for efficient heat dissipation. This rectifier is commonly used in applications where a fast switching speed and low forward voltage drop are critical for achieving high efficiency.