EN
  • EN
  • DE

MBRB60H100CTT4G

Part No MBRB60H100CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SWITCHMODE™ Power Rectifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Reel - TR
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Maximum) @ If 840mV @ 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 100V
Operating Temperature - Junction 175°C (Maximum)
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK-3
Win Source Part Number 1216294-MBRB60H100CTT4G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Sensing & Instrumentation
Family Name MBRB60H100CT
Introduction Date September 27, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MBRB60H100CTT4G CAD Model

Description

ON Semiconductor's MBRB60H100CTT4G - A Robust Schottky Rectifier

The MBRB60H100CTT4G is a high-performance Schottky barrier rectifier designed by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This state-of-the-art component is engineered to provide efficient, low-voltage drop rectification for a variety of electronic applications, making it an essential part of power management systems.

With its dual-diode common-cathode configuration, the MBRB60H100CTT4G is optimized for use in high-frequency inverters, freewheeling diodes, and polarity protection applications. It boasts a maximum repetitive peak reverse voltage of 100V and a forward continuous current of 60A, ensuring that it can handle demanding conditions with ease.

Key Features:

  • High Forward Surge Current Capability: This rectifier can handle a surge current of up to 600A, making it suitable for applications that experience occasional spikes in current.
  • Low Forward Voltage Drop: The device's low forward voltage drop reduces power loss and improves efficiency, which is critical in power-sensitive designs.
  • High-Temperature Operation: With an operating junction temperature range from -55°C to +150°C, the MBRB60H100CTT4G is built to perform reliably in extreme conditions.
  • TO-263 D2PAK Package: The component is housed in a TO-263 D2PAK package, known for its excellent power dissipation and compact footprint, making it suitable for space-constrained applications.

Furthermore, the MBRB60H100CTT4G incorporates a guard ring die construction that enhances its ruggedness and long-term reliability. This feature provides protection against potential over-voltage events, ensuring the rectifier's stability and performance longevity.

ON Semiconductor's commitment to environmental sustainability is reflected in the MBRB60H100CTT4G's compliance with RoHS directives, indicating that no hazardous substances are used in its manufacture. This makes it a responsible choice for designers looking to create eco-friendly products.

In summary, the MBRB60H100CTT4G Schottky barrier rectifier from ON Semiconductor is a superior choice for engineers seeking a high-efficiency, durable, and reliable component for their power management solutions. Its robust design and impressive electrical characteristics ensure top-notch performance in a wide array of applications.

You May Also Be Interested in

SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7065 $51.8910
33+ $3.0413 $100.3629
51+ $2.9462 $150.2562
71+ $2.8512 $202.4352
91+ $2.7561 $250.8051
122+ $2.4710 $301.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess