EN
  • EN
  • DE

STPS10170CB

Part No STPS10170CB
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 170V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) at If 920mV at 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 10μA at 170V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number STPS10170C
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1261836-STPS10170CB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS10170CB CAD Model

Description

The STPS10170CB is a high-performance Schottky rectifier from STMicroelectronics, designed to meet the rigorous demands of today's electronic industry. This rectifier is a part of STMicroelectronics' Schottky diode portfolio and is known for its low forward voltage drop and high efficiency, making it an ideal choice for a variety of applications, including switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • High Junction Temperature Capability: The STPS10170CB can handle junction temperatures of up to 150°C, ensuring reliability and stability in high-temperature environments.
  • Low Forward Voltage Drop: With a low forward voltage drop, this Schottky rectifier ensures reduced power loss and improved efficiency, which is crucial for energy-sensitive applications.
  • High Surge Current Capability: It is capable of withstanding high surge currents, providing robust performance during transient conditions.
  • Dual Center Tap Configuration: The STPS10170CB is presented in a dual center tap configuration housed in a TO-220AB package, offering flexibility in design and ease of integration into circuits.

Applications

The versatility of the STPS10170CB allows it to be used across a wide range of applications. Some of the typical applications include:

  • Power Management Solutions
  • Automotive Applications
  • DC-DC Converters
  • Telecommunications
  • Industrial Systems
  • Solar Power Inverters

Product Specifications

The STPS10170CB boasts a repetitive peak reverse voltage (VRRM) of 170V and an average forward current (IF(AV)) of 10A, which demonstrates its capacity to handle significant power and voltage levels. Additionally, the device's low thermal resistance contributes to its overall efficiency and reliability.

Conclusion

The STPS10170CB Schottky Rectifier from STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its high-temperature capability, low power loss, and robust surge handling, the STPS10170CB is an excellent choice for engineers and designers looking for a component that delivers both performance and durability.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2963 $50.3710
365+ $0.2772 $101.1780
565+ $0.2677 $151.2505
805+ $0.2486 $200.1230
1,050+ $0.2390 $250.9500
1,310+ $0.2294 $300.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,169 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess