Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Intel
Package Bulk
Product Status Active
Package / Case 208-QFP
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 897059-SPD6729QCC
Ultra Librarian 3D Model Ultra Librarian SPD6729QCC CAD Model

Description

The 897059-SPD6729QCC is an interface specialized integrated circuit (IC) that falls under the Integrated Circuits (ICs) - Interface - Specialized category. This IC is designed for surface mount installation and comes in a 208-QFP package.

  • Category: Integrated Circuits (ICs) - Interface - Specialized
  • Mounting Type: Surface Mount
  • Package: 208-QFP
  • Manufacturer: Intel
  • Product Status: Active
  • Applications and Interface Specifications: Not Specified
  • Voltage Supply Range: Unspecified
  • Packaging: Bulk
  • REACH Status: Vendor Undefined
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Zilog
IC Z8500 MCU SCC 44PLCC
Need more? Email Us
ECAD model for Z0853006VSC
Texas Instruments
PCI Express™ to PCI Bus Translation Bridge | IC PCI-EXPRESS/BUS BRIDGE 144BGA
Lowest to $7.2712
ECAD model for XIO2001IZAJ
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCWE
Zilog
Need more? Email Us
ECAD model for Z0840008PSC/Z80CPU
Analog Devices Inc.
IC MUX W/AMP BUFFERED 14-DIP
Need more? Email Us
ECAD model for AD8174AN
Texas Instruments
IC INTFACE SPECIALIZED 135FCBGA
Lowest to $73.1718
ECAD model for DS250DF810ABVR
Exar Corporation
OCTAL T1/E1/J1 FRAMER
Need more? Email Us
ECAD model for XRT84L38IB
Zilog
Need more? Email Us
ECAD model for Z0853004VSC
Zilog
Need more? Email Us
ECAD model for Z0853006PSC-SCC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $30.5300 $91.5900
6+ $25.0503 $150.3018
8+ $24.2676 $194.1408
12+ $23.4847 $281.8164
15+ $22.7020 $340.5300
20+ $20.3534 $407.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,270 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention